VA326H Widescreen LCD Monitor

ASUS VA326H Gaming Monitor – 31.5” FHD (1920x1080), 144Hz, Curved, Flicker free, Low Blue Light

  • 31.5” FHD display with 178° wide viewing angle and a 1800R panel curvature makes movies and games more immersive
  • 144Hz rapid refresh rate for incredibly-smooth and fast gaming visual
  • ASUS-exclusive GamePlus provides Crosshair and Timer function for better gaming experience
  • The TÜV Rheinland-certified ASUS Flicker-Free and Low Blue Light technologies

Immersive Gaming Arena

The 1,800R panel curvature of VA326H ensures every point on the curved display is equidistant to your eyes, so you get a comfortable viewing experience even during marathon gaming sessions. On top of that, the curved display makes movies and games more immersive than ever! You're treated to vibrant lifelike images thanks to its 3,000:1 high contrast ratio for darkest black and brightest white, and the wide viewing angles panel for minimal distortion and color shift, even when you're viewing it from extreme positions.

Fast 144Hz Refresh Rate

With an astonishing 144Hz refresh rate, fast-moving visuals pose no problem for VA326H. You could enjoy silky-smooth gameplay even at the highest visual settings, allowing you to react instantly to what's happening onscreen so you'll get that first strike in.

ASUS-exclusive GamePlus Technology

When it comes to design, ASUS always have customers in mind – the ASUS VA326H features the ASUS-exclusive GamePlus hotkey with crosshair and timer functions. Gamers can select four different crosshair types to suit the gaming environment; while the latter keeps players aware of the elapsed time in real-time strategy games. These tools allow gamers to practice and improve on their gaming skills.

ASUS-exclusive GameVisual technology

ASUS GameVisual Technology gives you six pre-set display modes tailored to suit different types of scenarios. This unique feature can be easily accessed through a hotkey or the On Screen Display (OSD) settings menu.

Protect your eyes with ASUS Eye Care technology

Ultra-low Blue Light Monitor

The TÜV Rheinland-certified ASUS Blue Light Filter protects you from harmful blue light, and you can easily access its four different filter settings via a hotkey. VA326H has undergone stringent performance tests and has been certified by TÜV Rheinland laboratories, a global provider of technical, safety, and certification services, to be flicker-free and to emit low blue light levels.

Manufacturer Part Number
VA326H
EAN/UPC
0889349706237,889349706237,4712900508666
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size: Wide Screen 31.5"(80.1 cm) 16:9
Panel Backlight / Type : VA
True Resolution : 1920x1080 *
Display Viewing Area(HxV) : 698.4 x 392.85 mm
Display Surface Non-glare
Brightness(Max) : 300 cd/㎡
Contrast Ratio (Max) : 3000:1
ASUS Smart Contrast Ratio (ASCR) : 100000000:1
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 4ms (Gray to Gray)
Flicker free
Curved Panel : 1800R

Video Feature

Trace Free Technology : Yes
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
GamePlus(modes) : Yes (Crosshair/Timer/Display Alignment)
Low Blue Light : Yes
HDCP support : Yes
VividPixel : Yes
GameVisual :6 Modes(Scenery/Racing/Cinema/RTS/RPG/FPS/sRGB Modes)

Audio Features

Stereo Speakers : 2W x 2 Stereo RMS

Convenient Hotkey

Brightness Adjustment
GamePlus
5-way OSD Navigation Joystick
GameVisual

I/O Ports

Signal Input : HDMI, D-Sub, Dual-link DVI-D
PC Audio Input : 3.5mm Mini-Jack
Earphone jack : 3.5mm Mini-Jack

Signal Frequency

Analog Signal Frequency : 24~82 KHz(H) / 50~75 Hz(V)
Digital Signal Frequency : 24~180 KHz(H) / 50~144 Hz(V)

Power Consumption

Power On mode: <28W**
Power Saving mode: <0.5W
Power Off mode: <0.5W
Voltage: 100–240V, 50/60Hz

Mechanical Design

Chassis Colors : Black
Tilt : +10°~-3°
VESA Wall Mounting : 100x100mm

Security

Kensington lock

Dimensions

Phys. Dimension with Stand(WxHxD): 721.2x493.72x173.58 mm
Phys. Dimension without Stand(WxHxD):721.2x493.72x94.91 mm (For VESA Wall Mount)
Box Dimension (WxHxD): 873.2x601.7x231.6 mm

Weight

Net Weight (Esti.): 8.1 Kg
Gross Weight (Esti.): 11.5 Kg

Accessories

Dual-link DVI cable (Optional)
VGA cable
Audio cable
Power cord
Quick start guide
HDMI cable (Optional)
Warranty Card

Compliance and Standards

CCC, CEL level , WHQL (Windows 10, Windows 8.1, Windows 7), TUV Flicker-free , TUV Low Blue Light

Note

*supports 1920x1080 up to 144Hz via Dual-link DVI and HDMI port
**measuring a screen brightness of 200 nits without audio/ USB/ Card reader connection