48" P-Series LED Commercial-Grade OPS PC Bundle

NEC’s Digital Signage Solutions provide a complete bundled product for customers that need a professional-grade display and computer to source content. The P484-PC3 bundle includes a 48" P484 display and OPS-APIS-PS computer seamlessly integrated utilizing the expansion slot of the display. This built-in functionality allows for a clean, hidden integration while reducing the bill of materials needed for installation. The NEC P series boasts 700 cd/m2 brightness along with a new anti-glare surface that allows for efficient readability in higher ambient light situations and is ideal for 24/7 signage in airports, quick-serve restaurants, financial institutions and command and control.

  • Stylish and sleak design allows for easy and unobtrusive integration into any environment
  • 700 cd/m² brightness combined with full HD resolution and new anti-reflective screen surface will capture the attention of the audience while allowing for clear visibility in higher ambient light conditions
  • Future proof modular expansion options including the ability to integrate Open Pluggable Specification (OPS) or a Raspberry Pi Compute Modules seamlessly into the display
  • SpectraView Engine allows for complete color, intensity, gamma or uniformity control for the ultimate imaging performance
  • Integrated Media Player allows for audio, video or image playback via USB or SD card that is also upgradeable via LAN
  • Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology, allows for hassle-free 24/7 operation

Manufacturer Part Number
P484-PC3
EAN/UPC
0805736066500,805736066500
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Technology: SPVA (P-DID)

Viewable Image Size: 48"

Native Resolution: 1920 x 1080

Supported: 
Supported Resolutions: 640 x 480, 800 x 600, 1024 x 768, 1280 x 720, 1280 x 800, 1280 x 960, 1280 x 1024, 1360 x 768, 1366 x 768, 1400 x 1050, 1440 x 900, 1600 x 1200, 1680 x 1050, 1920 x 1080, 1920 x 1200, 1920 x 2160, 3840 x 2160, 4096 x 2160

Pixel Pitch: 0.53mm

Backlight Type: LED Edge-lit

Pixels Per Inch: 46@ native resolution

Brightness (typical): 500cd/m2

Brightness (maximum): 700cd/m2

Contrast Ratio (typical): 4000:1

Viewing Angle: 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10

Response Time(Gray to Gray): 8ms

Refresh Rate: 60Hz

Aspect Ratio: 16:9

Active Screen Area: 41.5 x 23.3 in. / 1054.08 x 592.92mm

Orientation: Landscape/Portrait/Face Up/Face Down

Displayable Colors: More than 1.08 billion (10-bit)
 
Synchronization Range

Horizontal (Analog/Digital): 15.625/15.734/31.5 – 91.1KHz

Vertical: 50.0 – 85.0Hz (Analog), 24.0-85.0Hz (Digital)
 
Input Signal

Video: Analog RGB 0.7 Vp-p/75 Ohms , Digital TMDS / DisplayPort

Sync : Separate sync: TTL Level (Positive/Negative)
Composite sync: TTL Level (Positive/Negative)
Composite sync on green: (0.3Vp-p negative 0.7Vp-p positive)
 
Connectivity
 
PC Signal Compatibility: Yes

Macintosh Compatibility: Yes

Input Terminals: 
Digital: DisplayPort (1.2 with HDCP), HDMI (2.0 x 2 with HDCP), DVI-D (with HDCP)

Analog: VGA 15-pin D-sub

Audio: 3.5mm Mini-Jack x2, DisplayPort Audio, HDMI Audio x2

External Control: RS-232C, LAN (100Mb), 3.5mm Mini-Jack (IR Remote)

Output Terminals: 
Audio: 3.5mm Mini-Jack, External Speaker Jack (2)

Digital: DisplayPort

External Control: LAN (100Mb)

Power Consumption (typical)

On: 115W

ECO Mode Standby: <0.5W
 
Power Consumption (max brightness)

Power Consumption (max brightness) On: 140W
 
PowerConsumption (typical)
 
Power Consumption (typical): 3.0 W
 
Power Consumption

Input Current: 3.1A - 1.2A @ 100V - 240V
 
Physical Specifications
 

Bezel Width (Left/Right, Top/Bottom): 0.5in./0.5in., 0.5in./0.5in. ; 13.2mm/13.2mm, 13.2mm /13.2mm

Dimensions (WxHxD): 
Net (with stand): 42.8 x 25.8-26.6 x 10.5 in. / 1086.5 x 655.3-675.3 x 267.7mm

Net (without stand): 42.8 x 24.6 x 2.2 in. / 1086.5 x 625.3 x 54.7 mm

Shipping: 49.6 x 31.9 x 8.9 in. / 1260.0 x 810.0 x 225.0 mm

Weight: 
Net (without stand): 38.8 lbs. / 17.6 kg

Shipping: 54.7 lbs. / 24.8kg

VESA Hole Configuration Specifications
 
300 x 300mm (M6 x 4-hole)
 
Environmental Conditions

Operating Temperature: 32-104°F / 0-40°C

Operating Humidity: 20-80%

Operating Altitude: 9843 ft. / 3000m

Storage Temperature: -4-140°F / -20-60°C

Storage Humidity: 10-90%

Storage Altitude: 40,000 ft. / 12,192m
 
Limited Warranty (parts & labor, including backlight)
 
Warranty Length (Display): 5 years.
Warranty Length (PC): 3 years.
 
Additional Features

  • Raspberry Pi Compute Module Compatible
  • SpectraView Engine Color Control (Including Uniformity Adjustment)
  • Out-of-box Uniformity Calibration
  • Integrated Temperature Sensors and Cooling Fans
  • On-Screen Key Guide
  • Ethernet Control and Communication
  • RS-232 Control and Communication
  • Landscape/Portrait/Face Up/Face Down Capable
  • Image Flip
  • TileMatrix (10 x 10)
  • Carbon footprint meter
  • 24/7 Scheduler with Real Time Clock
  • Holiday Settings
  • Screen saver function
  • Multi-Picture Mode
  • 25% haze panel
  • Ambient light sensor (AmbiBright)
  • Screen saver function
  • Optional human sensor
  • Intelligent Wireless Data (Near Field Communications)
  • Metal rear cabinet
  • Variable picture modes
  • Advanced video settings (Noise Reduction, Adaptive Contrast)
  • Input labeling
  • Backlight adjust
  • Aspect ratio control
  • Built-in 10W x 2 speakers
  • LED edge-lit backlighting
  • NaViSet Administrator Compatible
  • Auto ID/IP Address Control
  • Crestron RoomView Support
  • AMX Beacon
  • PJLInk Support
  • 10-bit color over HDMI
  • OPS/Expansion slot 
Ships With
  • 3m Power cord
  • 1.8m DVI-D cable
  • Wireless remote control
  • Batteries
  • CD-ROM (User Manual)
  • SD Card Cover Slot
  • Screws 
Accessories

Optional:

NEC:

  • Wall Mount (WMK-3257
  • Thin Wall Mount (WMK-3255S)
  • Human Sensor Accessory (KT-RC2)
  • Table Top Stand (ST-401)
  • Compute Module Interface Board (DS1-IF10CE)
  • NEC Raspberry Pi Compute Module (RPi3CM16GB)
  • All OPS Option Cards