SFP Module

Add reliable and cost-effective 100-Mbps Ethernet connections over single-mode fiber, with this SFP module. This 100Base-LH SFP module delivers what you need most in your network connections: reliable performance. It’s built to exacting MSA specifications and fully tested to ensure seamless compatibility. The single-mode SFP transceiver module offers a cost-effective way to add, replace or upgrade the ports on your networking equipment, and it’s backed by a lifetime warranty.

Delivers 100Mbps Fast Ethernet connections

With data transfer rates of up to 100Mbps and support for Digital Diagnostics Monitoring (DDM / DOM), this LC SFP module can be installed into fiber networking equipment with an MSA compliant port. It delivers dependable Fast Ethernet connectivity over single-mode fiber for 100Base-LH compliant networks, with a maximum distance of up to 80 km (49.7 mi.) and 1550 nm optical wavelength.

Built for reliable network performance

This optical transceiver is engineered to meet or exceed the industry’s MSA (Multi-Source Agreement) standards. StarTech.com brings its established reputation for high-quality connectivity solutions to SFP transceivers, providing SFPs that match major OEM brands in performance and reliability. Committed to the highest standards, StarTech.com provides an extensive range of networking products including copper and fiber network cards, fiber media converters, Ethernet switches and wireless products.

Convenient and scalable

Delivering both convenience and scalability, this fiber transceiver is fully hot-pluggable, which enables you to install it without interrupting network traffic or having to reboot your equipment. It provides a versatile solution that’s compatible with a wide range of networking equipment, allowing you to expand your network to remote segments cost-effectively.

You can count on SFP100BLHST for reliable performance, backed by a lifetime warranty and free lifetime technical support.  

Manufacturer Part Number
SFP100BLHST
EAN/UPC
0065030873451,065030873451
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information 

Warranty: Lifetime

Hardware 

Industry Standards: IEEE 802.3u 100BASE-LH
WDM: No 

Performance 

Compatible Networks: 100 Mbps
Yes
Half/Full-Duplex
Single Mode
80 km (49.7 mi)
Maximum Data Transfer Rate: 155 Mbps
Wavelength: 1550nm 

Connector(s) 

Local Unit Connectors: 1 - Fiber Optic LC Duplex Female 

Special Notes / Requirements

Note: For use in 100 Mbps fiber networking equipment and media converters 
System and Cable Requirements: MSA compliant SFP port 

Environmental 

Humidity: 5~95% RH 
Operating Temperature: 0°C to 70°C (32°F to 158°F) 
Storage Temperature: -40°C to 85°C (-40°F to 185°F) 

Physical Characteristics

Color: Silver 
Enclosure Type: Aluminum 
Product Height: 0.5 in [12.6 mm] 
Product Length: 2.3 in [58.4 mm] 
Product Weight: 1.1 oz [30 g] 
Product Width: 0.5 in [13.9 mm] 

Packaging Information 

Shipping (Package) Weight: 1.8 oz [50 g] 

What's in the Box 

Included in Package: 1 - SFP transceiver