Memor X3 Healthcare Handheld Terminal

The Memor X3 Healthcare (HC) mobile computer is now available for hospitals or clinics where healthcare professionals can provide patients with a safe and easy way to scan bar codes.  The Memor HC mobile computer is lightweight, pocketable, and extremely durable for use in the healthcare industry.  Its chemical resistant plastics and enclosures are designed to withstand daily cleaning with harsh disinfectant solutions commonly used in hospitals and clinics. 

The Memor HC mobile computer is equipped with an advanced 2D area imager and features Datalogic’s patented ‘Green Spot’ technology for good-read feedback.  It also features a sharp 2.4 inch color display and long-lasting batteries.  It offers enhanced Wi-Fi connectivity with an IEEE 802.11 a/b/g/n radio supporting higher WLAN throughputs and Bluetooth® wireless technology.

The Memor HC mobile computer is a truly rugged device capable of withstanding the rigors of the healthcare industry.  It comes pre-loaded and pre-licensed with Wavelink® Avalanche™ device management, making it ready to deploy out of the box!

Manufacturer Part Number
944250034
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WIRELESS COMMUNICATIONS
LOCAL AREA NETWORK (LAN) Laird/Summit IEEE 802.11 a/b/g/n
Frequency range: Country dependent, typically 2.4 and 5.2 GHz; CCX v4 Security
PERSONAL AREA NETWORK (PAN) Bluetooth Wireless Technology 2.1 with EDR, Class 2

DECODING CAPABILITY
1D / LINEAR CODES: Auto discriminates all standard 1D codes including GS1 DataBar™ linear codes.
2D CODES Aztec Code, Data Matrix, Intelligent Mail, Maxicode, QR Code, Micro QR Code, UPU FICS, USPS 4C
POSTAL CODES Australian Post, Japanese Post, KIX Post; Planet Code, Postnet, Royal Mail Code (RM4SCC)
STACKED CODES MicroPDF417, PDF417

ELECTRICAL
BATTERY: Removable battery pack with rechargeable Lithium-ion batteries; 3.7 V 1430/2300 mAh (5.29/8.51 Watt hours)

ENVIRONMENTAL
CHEMICAL RESISTANCE Isopropyl Alcohol, Hydrogen Peroxide, Mild dish soap, Clorox® Bleach
DROP RESISTANCE: Withstands drops from 1.2 m / 4.0 ft onto concrete
PARTICULATE AND WATER SEALING: IP54
TEMPERATURE: Operating -10 to 50 ºC / 14 to 122 ºF; Storage/Transport -20 to 70 ºC / -4 to 158 ºF

INTERFACES
INTERFACES: Electrical - Integrated RS-232 up to 115.2 Kbps; USB - Integrated mini USB connector, Host 1.1 and Client 2.0

PHYSICAL CHARACTERISTICS
DIMENSIONS: 15.6 x 5.7 x 4.0 cm / 6.1 x 2.2 x 1.6 in
DISPLAY: Reflective TFT daylight readable color display QVGA, 240 x 320 pixels, 2.4 in diagonal, 64 K colors, backlight, touch screen
KEYPAD: 25 keys, backlit keyboard, 2 programmable lateral keys
WEIGHT: 250.0 g / 8.8 oz including battery

COMMUNICATIONS
LOCAL AREA NETWORK (LAN) Summit IEEE 802.11 a/b/g/n
Frequency range: Country dependent, typically 2.4 and 5.2 GHz; CCX v4 Security
PERSONAL AREA NETWORK (PAN) Bluetooth® Wireless Technology 2.1 with EDR, Class 2

READING PERFORMANCE

2D AREA IMAGER Depth of Field: 4.3 to 35.0 cm / 1.7 to 13.8 in depending on bar code density
MINIMUM RESOLUTION Linear codes at 4 mils; 2D codes at 5 mils
SCAN RATE 60 frames/sec maximum
READING INDICATORS Good-Read Feedback: Datalogic’s patented ‘Green Spot’ technology

SAFETY AND REGULATORY
AGENCY APPROVALS: The product meets necessary safety and regulatory approvals for its intended use.
ENVIRONMENTAL COMPLIANCE: Complies to EU RoHS
LASER CLASSIFICATION: VLD - Class 2 IEC/EN60825-1; Compliant with 21 CFR 1040.10 except for deviations pursuant to laser notice No. 50 dated June 24, 2007.
LED CLASSIFICATION: Exempt Risk Group IEC/EN62471

SOFTWARE
APPLICATIONS Datalogic’s Pal Application Library pre-licensed
CONFIGURATION & MAINTENANCE Wavelink Avalanche™ pre-licensed, Avalanche Remote Control, Avalanche SecurePlus, Datalogic Firmware Utility (DFU); Datalogic Desktop Utility (DDU); Datalogic Configuration Utility (DCU)
DEVELOPMENT Datalogic SDK (C/C++, .NET, JAVA), Wavelink Studio®, DL Mobility Developer Assistant, MCLCollection, Java Virtual Machine
WEB BROWSER SureFox Locked Web Browser
SECURITY Avalanche SecurePlus, Wavelink Certificate Manager
TERMINAL EMULATION Wavelink Terminal Emulation

SYSTEM
AUDIO: Speaker, integrated microphone, vibrator
EXPANSION SLOTS: Micro SD card slot compatible with SDHC cards, user-accessible
MEMORY: System Flash - 512 MB (including Backup directory for user data and programs permanent storage); System RAM - 256 MB
MICROPROCESSOR: XScale™ PXA310 @ 806 MHz
OPERATING SYSTEM: Microsoft Windows CE 6.0 Pro with Microsoft WordPad and Internet Explorer 6.0
REAL-TIME CLOCK: Time and date stamping under software control

WARRANTY
WARRANTY: 1-Year Factory Warranty