WorkCentre 6655I Color Multifunction Printer Metered

Work isn’t always confined to the office and neither are you. Xerox ®  ConnectKey ® Technology gives you the freedom and convenience to work when you want, where  you want, by keeping you seamlessly connected to the productivity tools that drive  your business forward.

Room to roam. The WorkCentre 6655i allows your staff to  control device functions from any workstation.  The Remote Control Panel makes it more  convenient to train users and for IT staff to  remotely view and monitor the user interface.  Xerox ®  devices built on ConnectKey Technology  support a Wi-Fi Direct connection that lets you  print from your mobile device without having to  connect to a network. Xerox enables secure and accurate printing and  scanning with a continuum of mobile options  that fit your environment, with free print and  scan apps, such as Xerox ®  Mobile Link App, plus  a robust set of mobile enterprise solutions.

A better way to get work done.

Experience a simplified, and intuitive user  interface that can be tailored for your individual  business needs. Easily create a workflow  that enables you to scan information to your  selected destinations, (email, desktop, network  folders, cloud repositories) in secure text  searchable formats, at the touch of a button.  This saves time, and allows more to be done  with the information you scan and store.

Embedded apps allow you to easily connect  your mobile workers to the device. Xerox ®  App  Gallery allows you to download new apps, such  as Print from DropBox™ and Scan to Microsoft ® Office 365 directly from the user interface.  Xerox ®  ConnectKey Technology helps to  streamline how your business deals with critical  information—in-house or in the cloud.

Bottom-line benefits.

Xerox ®  print drivers based on Microsoft ® Windows ®  give you the ability to save different  settings per application, minimizing the need  to make changes and reducing the risk of  potential errors. Xerox ®  ConnectKey Technology  evolves with your needs by restricting usage  and regulating color printing. The User  Permission control integrates with your internal  authentication system, allowing you to prevent  pre-determined or non-authenticated users from  seeing specific features on the user interface.

No-compromise data protection.

ConnectKey Technology provides advanced  features and technologies to help ensure your  company’s confidential information stays  secure. Our standard security features include  AES 256-bit hard disk encryption, McAfee ® protection powered by Intel Security, image  overwrite, secure print with timed deletion and  emailing to external mail servers.

Manufacturer Part Number
6655I/YXM
EAN/UPC
0095205835212,095205835212
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: 6655I/X

Standard functions: Copy, Email, Fax, Print, Scan

Print speed

Color: up to 36 ppm
Black: up to 36 ppm

Duty cycle: Up to 100,000 images/month1

Hard drive: 250 GB (min)

Processor: Dual-core 1.02 GHz

Device memory: 4 GB std

Connectivity: 10/100/1000 BaseT Ethernet, High-Speed USB 2.0 (optional: Wi-Fi (with Xerox® USB Wireless Networking Adapter))

Controller features: Configuration Cloning, Online Support (accessed from the user interface and print driver), Remote Control Panel, Unified Address Book

Warranty: One-year on-site