Note:
Optical
Panel Size: 1-chip DLP (0.67 inches)
Resolution: WUXGA (1920 x 1200)
Brightness: 6000 ANSI Lumens (Normal), 4670 ANSI Lumens (Eco)
Contrast Ratio: 20,000:1
System Life: 20,000 Hours
Lens: Interchangeable, not included
Lens Zoom: Manual x 1.25
Lens Focus: Manual Focus
Lens shift:Manual- Vertical: -15% - +55%. Horizontal: -5% - +5% (Standard Lens SL-63)
Distance to width ratio (:1): 1.54 (WIde), 1.93 (Tele) (Standard Lens SL-63)
Display Size Diagonal: 36 – 379 inches (using SL-62 Short Thow lens), 37 – 211 inches (using Standard lens SD-63), 33 – 481 inches (using long throw ML-64 lens)
Features
Speakers: 6Wx2 (MONO)
Languages: English, Traditional Chinese, Simplified Chinese, Spanish, French, German, Korean, Russian, Dutch, Polish, Czech, Greek, Turkish, Italian, Swedish, Danish, Norwegian, Finnish, Hungarian, Arabic, Portuguese, Japanese, Thai, Vietnamese, French Canadian, Hebrew, Farsi
Connections
Digital input: HDMI x 2, DVI-D x 1, HDBase-T x 1
Analog Input: Mini D-sub 15-pin connector x 1, 5BNC connector x 1
Video Output: 15-pin mini D-sub x 1
Audio Input: 3.5mm Stereo Mini Jack x 1, RCA Jack (L/R) x 1
Audio output: RCA jack L/R x1
Control (RS-232C): D-sub 9 pin x 1
Wired LAN: Yes
USB T ype A: 1 x USB Type A (for PC-less Presentation)
USB Type B: Yes Only Service/ Firmware upgrades
Power
Power Supply: AC 100V – 120V (50/60Hz), AC 220V – 240V (50/60Hz)
Power Consumption Operating / Standby: 700w/Less than 0.5W
Physical
Weight: 24Kg
Dimensions (W X H X D): 517 x 220 x 470 mm
Noise: 35db (Normal), 33db (Eco)
Accessories
Optional Accessories: SL-62 (Short Throw Lens), SD-63 (Standard Lens), ML-64(Long Throw Lens)
Warranty
Projector/ Light Source: 10,000 hours / 5 years (whichever comes first)