Precision 3420 Workstation

Workstation performance and reliability in a space saving small form factor.

DELL PRECISION TOWER 3000 SERIES (3420)

Powerful performance

The Dell Precision Tower 3000 Series has the power of a workstation at a price comparable to a PC. Fully customizable with your choice of 7th Generation Intel® Core™, 6th Gen Intel® Core™ or Intel® Xeon® E3-1200 v5 processors.

Innovative design

The Dell Precision 3420 SFF is the smallest workstation we have ever created. At 6%* smaller than it’s predecessor, it delivers a smaller footprint with even more performance than ever.

Latest technology

Featuring choice of NVIDIA Quadro® or AMD FirePro™ professional graphics card, faster NECC and ECC DDR4 memory and optional Thunderbolt® 2 add-in card to provide you with the performance to make the most of your time.

Outstanding reliability

Precision Workstations are tested (Independent Software Vendor certified) to ensure the high-performance applications you rely on every day run smoothly. In addition, every Dell Precision comes with the exclusive Dell Precision Optimizer, which automatically tunes your Workstation to run some of the most popular (ISV) applications at the fastest speeds possible.

Manufacturer Part Number
824C4
EAN/UPC
0884116262848,884116262848
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Base

Dell Precision Tower 3420 BTX BASE

Processor

6th Gen Intel® Core™ i5-6500 (Quad Core 3.2GHz, 3.6Ghz Turbo, 6MB, w/ HD Graphics 530)

Boot Hard Drive

1TB, 3.5" SATA (7,200 RPM) Hard Drive

Memory

8GB (2X4GB) 2400MHz DDR4 UDIMM Non-ECC

Optical Drive

8X Slimline DVD +/-RW drive

Power cord

US Power Cord

Chassis Options

Dell Precision Tower 3420 Up to 85% efficient 180W Chassis, v2

Video Card

Integrated Graphics included

Operating Systems

Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)

Warranty

3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis

Keyboard

Dell KB216 Wired Keyboard English Black

Driver

No Wireless LAN Card

HDD Controller

Integrated Intel SATA Controller

SD Card Reader

No Internal SD Card Reader

Mouse

Dell MS116 Wired Mouse Black

Network Card

No Network Card (Integrated NIC Included)

Wireless

No Wireless

Documentation

Safety/Environment and Regulatory Guide (English/French Multi-language)

Systems Management

Intel® vPro Technology Enabled

Resource DVD

Resource DVD not Included

3rd Hard Drive

No Additional Hard Drive

Placemat

Documentation MUI

Canada Ship Options

Non-Canada orders only

ENERGY STAR

Energy Star

Dell Data Security Encryption

No DDPE Encryption Software

Hard Drive Configuration

C1 SATA 3.5, 1 HD

UPC Label

Print on Demand Label

Storage Volume

No Raid Configuration over 2TB

Packaging

Shipping Material

Stands and Mounts

No Stand

FGA Module

FarallonSFF_1H_111/US5/BTP

Cables and Dongles

No Monitor Adapter

Dell Data Security Suites Encryption and Threat Pr

No Dell Data Protection | Endpoint Security Suite Software

Optical Software

PowerDVD Software not included

Additional Hard Drive

No Additional Hard Drive

Thunderbolt Card

No Thunderbolt Add in Card

Label

Tower 3420 Regulatory Label DAO

Port/ Adapter

No Serial Port/PS2 Adapter

Hard Drive Software

No Intel Technology enabled

Distribution Only

Distribution Configuration Only

Processor Branding

Intel Core i5 vPRO Processor Label

Microsoft Application Software

Microsoft Office 30 Day Trial

Nonmicrosoft Application Software

Dell Applications Windows 7

Hard Drive RAID

No RAID

IEEE 1394

No Firewire Card

Operating System Recovery Options

OS-Windows Media Not Included

External Speakers

No External Speaker

Accidental Damage Service

None

Aio

False

Base SKU

998-CNXQ

Base Sku Class

5V002

E Star

YES

Chassis Type

SFF

Chassis

1247

Long Description

Dell Precision Tower 3420 BTX BASE|6th Gen Intel® Core™ i5-6500 (Quad Core 3.2GHz, 3.6Ghz Turbo, 6MB, w/ HD Graphics 530)|1TB, 3.5" SATA (7,200 RPM) Hard Drive|8GB (2X4GB) 2400MHz DDR4 UDIMM Non-ECC|8X Slimline DVD +/-RW drive|US Power Cord|Dell Precision Tower 3420 Up to 85% efficient 180W Chassis, v2|Integrated Graphics included|Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)|3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis

Country of Origin

Mexico

Serial scan

Service Tag

Offline Quote Number

3000015008030.0

Box Dimensions

19.2X15.5X10.4

Box Weight

14.02

Pallet Layer Quantity

6

Pallet Total Quantity

24

Pallet Length

47.2

Pallet Width

39.4

Pallet Height

47.1