Hyper 212X CPU Cooler with Dual 120mm PWM Fans

A new addition to the widely acclaimed Hyper 212 series, COOLER MASTER Hyper 212X CPU cooler raises the bar for reducing the temperature of your AMD or Intel CPUs even higher. The aluminum fin array adopts X-Vents and Air-Guide to better expel heat away. Up to four direct touch heatpipes pass through the aluminum fin array to create a comprehensive cooling system. Thanks to the fan with redesigned blades, more airflow will be created to cool the heatsink without producing more noise. And the fan’s 4th generation bearing ensures an incredible lifecycle. With COOLER MASTER’s brand-new smart fan engine, the fan will stop once blocked to ensure exceptional protection.

Manufacturer Part Number
RR-212X-20PM-A1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

Model Number: RR-212X-20PM-A1
CPU Socket: Intel® LGA  2066 / 2011-3 / 2011 / 1156 / 1155 / 1151 / 1150 / 775 socket
AMD® AM4 / AM3+ / AM3 / AM2+ / FM2+ / FM2 / FM1 socket
Heat Pipes: 6mm Heat Pipes
Color: Black
Fan Color: Gray
Fan Speed: 2,000 RPM
Fan Airflow: 82 CFM
Fan Maximum Air Pressure: 2.09 mmH2O
Fan Noise Level: 36 dBA
Power Connector: 4-pin Power Connector
Fan Voltage Rating: 12V
Fan Rated Current: 0.37A
Fan Power Consumption: 4.44W
MTBF: 160,000 hours
What's in the Box: CPU Cooler x1, Replace fan x1, Platform Bracket x1, Thermal grease x1, screws set x1
Note: AMD AM4 upgrade kit needed, please visit: AMD AM4 Ryzen Compatibility