Screen tearing, motion blur and ghosting effects are some of the most annoying problems competitive gamers can face during extensive gaming sessions. With a refresh rate of 240 Hz, NVIDIA G-Sync technology and a response time of only 1 ms, the 25” premium gaming monitor AOC AGON AG251FG puts an end to these issues once and for all. Instead, competitive gamers are able to enjoy smooth and highly response gameplay and graphics.
AOC Shadow Control enhances image quality by adjusting the shadow and light levels on the screen so that the screen is neither too washed out nor too dark.
To make long gaming sessions more enjoyable, the AG251FG is equipped with the AOC Ergo Dial Base, allowing for height, tilt and swivel adjustment. An integrated height scale enables you to always set up the monitor in your preferred setting and suited to your individual needs.
The display is also easy on the eyes, with AOC Flicker-free technology reducing the flicker that so often causes eye discomfort and fatigue.
1MS response time - AG251
A pixel response time of 1ms GTG means speed without the smear for an enhanced experience. Fast-moving action and dramatic transitions will be rendered smoothly without the effects of ghosting.
Note:
Specifications
GENERAL FEATURES
Line AOC Gaming
Panel Type TN
Panel Size 24.5 inch" / 62.2 cm cm
Aspect Ratio 16:9
Brightness 400 nits cd/m²
Contrast Ratio Dynamic 50M:1
Contrast Ratio Static 1000:1
Pixel Pitch(H) (V) 0.2802
Display Area (H x V) 543.744 x 302.616 mm mm
Viewing Angle (CR >= 10) 170/160 º
Response time 1 msms GTG
Color Black Red
SCANNING FREQUENCY
Scanning Frequency
H=30~275KHz (DP)/ V=48~240Hz (DP)
Pixel Frequency
RESOLUTION
Maximum Resolution 1920x1080@240Hz
Recommended Resolution 1920x1080@240Hz
Colors 16.7 Million
HDCP compatible Yes
CONNECTORS
D-Sub -
DVI -
HDMI 1x
USB 4x USB 3.0
MHL -
DisplayPort 1
POWER
Power Source 100 - 240V 50/60Hz
Power Consumption
On: 70W, Standby: 0.5W, Off: 0.5W
Zero Power Switch -
OTHER FEATURES
240 Hz Yes
1 MS Yes
Low-blue light Yes
Regulations
Energystar 7
TCO certified
TUV-GS
TUV-Bauart
CE
FCC
EAC
PVC/BRF Free
ISO Certified Production
RoHS compliant
EUP complient
Reach compliant
dicom_part_14
ERGONOMIC DATA
Pivot Yes
Swivel -20/20
Tilt -3.5/21.5
Height Adjustment 130mm
DIMENSIONS
Product with stand (W×H×D) 566.65 x 545.21 x 218.25 mm
Packaging (W×H×D) 655 x 420 x 250 mm
Weight
6.5 kg wo/packaging
8.5 kg w/packaging