A320M PRO-VH PLUS Desktop Motherboard

MAKING YOUR LIFE EASIER IS OUR BUSINESS
Combining quality you can rely on with top performance and clever business solutions are key aspects of the MSI PRO SERIES motherboards. Engineered to gratify even the most demanding professional, these motherboards will fit in any PC. Making your life easier and supporting your business with super stable, reliable and long-lasting top performance.

Manufacturer Part Number
A320M PRO-VH PLUS
EAN/UPC
0824142149072,824142149072
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports AMD® RYZEN series processors and 7th Gen A-series/ Athlon™ processors for Socket AM4
* This function will be supported depend on the CPU.


Chipset

• AMD® A320 Chipset

Main Memory

• 2 x DDR4 memory slots, support up to 32GB
• Support DDR4 1866/2133/2400/2667/2933(OC)/3200(OC) Mhz*
• Dual channel memory architecture
• Supports ECC UDIMM memory (non-ECC mode)
• Support non-ECC UDIMM memory

* 7th Gen A-series/ Athlon processors support a maximum of DDR4 2400 Mhz.
* Please refer www.msi.com for more information on compatible memory


Slots

• 1 x PCIe 3.0 x16 slots
- RYZEN series processors support x16 mode
- 7th Gen A-series/ Athlon™ processors support x8 mode
• 2 x PCIe 3.0 x1 slots

Onboard Graphics

• 1 x HDMI™ port, supports a maximum resolution of 4096x2160@24Hz*
• 1 x VGA port, supports a maximum resolution of 2048x1280@60Hz, 1920x1200@60Hz

* Only support when using a 7th Gen A-series/ Athlon™ processor
* Maximum shared memory of 2048 MB

Storage

• AMD® A320 Chipset
• 4 x SATA 6Gb/s ports
• Supports RAID 0, RAID1 and RAID 10

USB

• AMD® A320 Chipset
- 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (4 ports on the back panel, 2 ports available through the internal USB connector)
- 6 x USB 2.0 (High-speed USB) ports (2 ports on the back panel, 4 ports available through the internal USB connector)

Audio


• Realtek® ALC887 Codec
- 7.1-Channel High Definition Audio

LAN 


• 1 x Realtek® 8111H Gigabit LAN controller

Internal I/O Connectors


- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 4 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1 x USB 3.1 Gen1 connector (supports additional 2 USB 3.1 Gen1 ports)
- 1 x 4-pin CPU fan connector
- 1 x 4-pin system fan connector
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 2 x Serial port connector
- 1 x Clear CMOS jumper

Back Panel I/O Ports


- 1 x PS/2 keyborard/ mouse combo port
- 2 x USB 2.0 Type-A ports
- 1 x HDMI™ port
- 1 x VGA port
- 1 x LAN (RJ45) port
- 4 x USB 3.1 Gen1 Type-A ports
- 3 x audio jacks

Dimension


• 9.3 in. x 7.4 in. (23.6 cm x 18.7 cm)
• m-ATX Form Factor

Mounting


• 6 mounting holes