X370 GAMING PRO CARBON AC Desktop Motherboard

IMMERSE YOURSELF INTO VIRTUAL WORLDS
Integrating the very best of cutting edge technologies on MSI hardware provides a smooth VR ride. Through joint efforts with major VR brands, combined with unique MSI features geared to VR, MSI brings gamers and VR professionals a vivid and realistic experience in which content truly comes alive.

Manufacturer Part Number
X370 GAMING PRO CARBON AC
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports AMD® RYZEN series Processors and 7th Gen A-series/ Athlon™ processors for Socket AM4
* This function will be supported depend on the CPU.

Chipset

• AMD® X370 Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 1866/ 2133/ 2400/ 2667(OC)/ 2933(OC)/ 3200(OC)+ Mhz *
• Dual channel memory architecture
• Supports non-ECC UDIMM memory
• Supports ECC UDIMM memory (non-ECC mode)
* 7th Gen A-series/ Athlon™ processors support up to 2400 MHz only. Please refer www.msi.com for more information on compatible memory.

Slots


• 2 x PCIe 3.0 x16 slots (PCIE_2, PCIE_4)
- RYZEN series processors support x16/x0, x8/x8 mode
- 7th Gen A-series/ Athlon™ processors support x8/x0 mode
• 1 x PCIe 2.0 x16 slot (PCIE_6, supports x4 mode)*
• 3 x PCIe 2.0 x1 slots
* PCI_E6 slot will be unavailable when installing M.2 PCIe SSD in M2_2 slot.

Onboard Graphics

• 1 x DVI-D port, supports a maximum resolution of 1920x1200@60Hz*
• 1 x HDMI™ 1.4 port, supports a maximum resolution of 4096x2160@24Hz*
* Only support when using a 7th Gen A-series/ Athlon™ processor.
* Maximum shared memory of 2048 MB

Multi-GPU


• RYZEN series processors
Supports 3-Way AMD® CrossFire™ Technology
Supports 2-Way NVIDIA® SLI™ Technology
• 7th Gen A-series/ Athlon™ processors
Supports 2-Way AMD® CrossFire™ Technology

Storage

• AMD® X370 Chipset
• 6x SATA 6Gb/s ports*
• 2x M.2 slots (Key M)
- M2_1 slot supports PCIe 3.0 x4 (RYZEN series processors) or PCIe 3.0 x2 (7th Gen A-series/ Athlon™ processors) and SATA 6Gb/s 2242/ 2260 /2280/ 22110 storage devices
- M2_2 slot supports PCIe 2.0 x4 and SATA 6Gb/s 2242/ 2260 /2280 storage devices**

* M.2 and SATA ports combination details please refer user manual.
** PCI_E6 slot will be unavailable when installing M.2 PCIe SSD in M2_2 slot. SATA3 port will be unavailable when installing the SATA SSD card in M2_2 slot.

RAID

• AMD® X370 Chipset
• Supports RAID 0, RAID1 and RAID 10 for SATA storage devices

USB

• ASMedia® ASM2142 Chipset
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-C port on the back panel
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-A port on the back panel

• AMD® X370 Chipset
- 4 x USB 3.1 Gen1 (SuperSpeed USB) ports available through the internal USB 3.1 Gen1 connectors
- 6 x USB 2.0 (High-speed USB) ports (2 Type-A ports on the back panel, 4 ports available through the internal USB 2.0 connectors)
• AMD® CPU
- 4 x USB 3.1 Gen1 (SuperSpeed USB) Type-A ports on the back panel

Audio

• Realtek® ALC1220 Codec
- 7.1-Channel High Definition Audio
- Supports S/PDIF output

LAN 

• 1 x Intel® I211AT Gigabit LAN controller

WIFI 

•Intel® Dual Band Wireless-AC 3168
- Dual Band 1x1 802.11ac
- 80MHz Channels
- 433 Mbps Max Speed
- Bluetooth 4.2 (BR/EDR, BLE)
- Support Windows 7/ 8.1/ 10

Internal I/O Connectors


- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (support additional 4 USB 2.0 ports)
- 2 x USB 3.1 Gen1 connectors (support additional 4 USB 3.1 Gen1 ports)
- 1 x 4-pin CPU fan connector
- 1 x 4-pin water-pump-fan connector
- 4 x 4-pin system fan connectors
- 1 x TPM module connector
- 1 x Front panel audio connector
- 2 x System panel connectors
- 1 x Chassis Intrusion connector
- 1 x Clear CMOS jumper
- 1 x 4-pin RGB LED strip connector

Back Panel I/O Ports


- 1 x PS/2 keyboard/ mouse combo port
- 2 x USB 2.0 Type-A ports
- 1 x DVI-D port
- 1 x HDMI™ port
- 4 x USB 3.1 Gen1 Type-A ports
- 1 x LAN (RJ45) port
- 1 x USB 3.1 Gen2 Type-A port
- 1 x USB 3.1 Gen2 Type-C port
- 5 x OFC audio jacks
- 1 x Optical S/PDIF OUT connector

Dimension


• 12 in. x 9.6 in. (30.5 cm x 24.4 cm)
• ATX Form Factor

Mounting


• 9 mounting holes