5.25 to 3.5 Hard Drive Hot Swap Bay - For 3.5" SATA/SAS Drives-Trayless-Aluminum

Hot-swap drives with ease, using this trayless mobile backplane for desktop PCs or servers. This removable hard drive hot-swap bay makes it easy to swap 3.5” SATA or SAS drives in and out of your server or desktop computer, using an available 5.25” front drive bay. It features a trayless design that saves you installation time and enables you to insert or remove drives as needed, creating a convenient solution for drive maintenance and interchangeability of data between multiple systems.

Hot-swap drives easily

This hot-swap bay/mobile rack is ideal for IT professionals, such as system administrators or computer operators, for quickly swapping, replacing, or transporting drives between various systems and locations. With support for both SATA and SAS 3.5” drives, it saves valuable time in environments where storage drives need to be replaced or removed regularly, such as in server rooms and data centers.

Valuable drive protection

The hot-swap bay provides a protective backplane with a durable aluminum housing that offers ventilation to ensure proper air flow and heat dissipation. To safeguard your data, you can lock the drive bay door to prevent unauthorized access to your drive.

Fast data transfers

To maximize the speed and performance of your drives, the mobile rack supports SAS I and II and SATA I, II and III, providing data transfer speeds up to 6Gbps when paired with a compatible controller.

The HSB1SATSASBA is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
HSB1SATSASBA
EAN/UPC
0065030872317,065030872317
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Compatible Drive Types: SAS & SATA
Drive Installation: Removable
Drive Size: 3.5in
Fan(s): No
Front Door Key Lock: Yes
Interface: SATA
Number of Drives: 1

Performance
Hot Swap Capability: Yes
Max Drive Capacity: Currently tested with up to 10TB 7200 RPM hard drive
Maximum Data Transfer Rate: 6 Gbps
Temperature Alarm: No
Type and Rate: SATA/SAS 6 Gbps

Connector(s)
Drive Connectors: 1 - 29 pin SAS SFF-8482 Female Female
Host Connectors: 1 - 22 pin SATA DATA and Power Combo Male Male

Software
OS Compatibility: OS independent; No software or drivers required

Indicators
LED Indicators: 1 - Drive Power/Activity

Environmental
Humidity: Operating - 5~85% RH Non-condensing
Storage - 5~95%
Operating Temperature: 0°C to 50°C (32°F to 122°F)
Storage Temperature: -20°C to 60°C(-4°F to 140°F)

Physical Characteristics
Color: Black
Enclosure Type: Aluminum
Max Drive Height: 1 in [26.1 mm]
Product Height: 1.7 in [42 mm]
Product Length: 7.1 in [179.4 mm]
Product Weight: 14.1 oz [400 g]
Product Width: 5.7 in [146 mm]

Packaging Information
Shipping (Package) Weight: 14.8 oz [418 g]

What's in the Box
Included in Package:
1 - backplane
1 - SATA data cable
2 - keys
4 - screws
1 - quick-start guide