TV Cart - For 32" to 70" TVs - One-Touch Height Adjustment

Create a mobile media center with this TV cart, supporting a 32” to 70” flat-screen TV. This portable TV cart makes it easy to create a mobile media center, providing a convenient and cost-effective way to share A/V equipment between rooms. Engineered with a sleek and sturdy design, the TV cart provides a secure mount for a 32” to 70” TV (with maximum weight of 66 lb./30 kg) and a removable multi-media shelf for placing your computer, media player or keyboard. It also includes a camera shelf for web-conferencing.

Move your media center from room to room

The mobile TV cart saves you the cost of buying multiple flat-panel TVs. Simply roll the TV cart between boardrooms, classrooms and meeting rooms, to share your media equipment. The cart features a small footprint that enables you to stand close to the display, while delivering a presentation. You can also set up a display in your lobby during special events or set up a permanent display in areas where you can’t wall mount. The wheels are lockable for stationary use.

Adjust your display with ease

With the TV cart’s spring-assisted height adjustment, you can raise or lower the display mount with one smooth motion, from a minimum height of 3.6 ft. (1110 mm) to a maximum height of 4.9 ft. (1510 mm) - a lift of up to 15.7 in. (40 cm). The TV mount rotates up to 90°, so you can change the position of your display from landscape to portrait. You can also tilt your TV +5° to -12°, to find the optimal viewing angle.

Durable construction

The TV cart’s durable construction makes it ideal for commercial use, in environments with multiple users and frequent movement between meeting areas. Built-in cable management keeps your cables organized and hidden from view.

The STNDMTV70 is backed by a StarTech.com 5-year warranty and free lifetime technical support.

Manufacturer Part Number
STNDMTV70
EAN/UPC
0065030863292,065030863292
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 5 Years

Hardware
# of Displays Supported: 1
Height Adjustment: One-Touch (Spring Assisted)
VESA Hole Pattern(s)

: 200x200 mm

: 300x300 mm

: 400x200 mm

: 400x400 mm

: 600x400 mm

Performance
Display Rotation: +/- 90°
Height Adjustment: Yes
Lift Capacity (per Display): 55.3 lb [25 kg]
Maximum Display Size: 70"
Maximum Height: 59.4 in [1510 mm]
Minimum Display Size: 32"
Minimum Height: 43.7 in [1110 mm]
Tilt: +5° / -12°
Weight Capacity (Per Display): 88.4 lb [40 kg]

Special Notes / Requirements
Note: The TV cart supports TVs weighing up to 88 lb. (40 kg).
The TV cart also provides smooth spring-assisted height adjustment to make it effortless to change the height of the TV, along the column, for TVs weighing up to 55 lb. (25 kg).
For TVs with a weight greater than 55 lb. (25 kg), additional manual effort will be required to reposition the TV along the column.

Physical Characteristics
Color: Black & Silver
Enclosure Type: Steel, Aluminum and Plastic
Product Height: 84.3 in [2140 mm]
Product Length: 27.6 in [700 mm]
Product Weight: 55.4 lb [25.1 kg]
Product Width: 32.6 in [828 mm]

Packaging Information
Shipping (Package) Weight: 55.8 lb [25.2 kg]

What's in the Box
Included in Package: 1 - base

: 1 - left leg

: 1 - right leg

: 1 - left base cover

: 1 - right base cover

: 1 - left support bracket

: 1 - right support bracket

: 1 - column cover

: 1 - column

: 1 - multimedia shelf

: 1 - camera shelf

: 1 - connecting plate

: 1 - plastic cover

: 3 - cable clips

: 2 - adapter brackets

: 2 - crossbars

: 4 - end caps

: 1 - support plate

: 1 - wrench

: 2 - hook and loop ties

: 4 - M6x16 mm screws

: 2 - M6x25 mm screws

: 2 - support plate nuts

: 3 - countersunk screws

: 2 - M4x6 mm screws

: 6 - M6x8 mm screws

: 10 - M6x14 mm screws

: 4 - M8x25 mm screws

: 1 - hex key

: 1 - caster wrench

: 4 - M5x14 mm screws

: 4 - M6x14 mm screws

: 4 - M8x50 mm screws

: 4 - M6x30 mm screws

: 4 - M8x30 mm screws

: 4 - washers

: 8 - small spacers

: 8 - large spacers

: 4 - shelf spacers

: 4 - TV washers

: 1 - instruction manual