93PM UPS

The Eaton 93PM UPS combines unprecedented efficiency, reliability, and vertical or horizontal scalability with eye-catching design. A space-saving, flexible device that’s as easy to deploy as it is to manage, it’s the perfect three-phase white or grey space solution for today’s data center.

Manufacturer Part Number
9PG03N0029E20R2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPS Rating (1.0 power factor)
kW: 20, 30, 40, 50, 60, 70, 80, 90, 100, 110, 120, 130, 140, 150, 160, 170, 180, 190, 200, 250, 300, 350, 400
optional internal redundancy

General Characteristics
Audible noise: 65 dBA at 200 kW, 76 dBA at 400 kW
Altitude (max): 1,500 meters / 4,922 feet
Scalability: Up to 8 internal power modules
External parallel with up to 8 UPSs

Interact with the 93PM to take a closer look
Efficiency: 93PM efficiency with ESS- 99%
93PM double-conversion efficiency- up to 97% 

Input Characteristics
Voltage: 480 (208 with IAC-D)
Voltage range: +10% / -15%
Frequency range: 50/60 Hz
Power factor: ≥ .99
Input current distortion : <3% @ 100% load capacity
Soft start capability: Yes
Internal backfeed protection : Yes 

Output Characteristics
Voltage: 480 (208 with IAC-D)
Regulation: ±1% steady state
Inverter: PWM with IGBT Switching
Voltage THD: < 1% (100% linear load);
< 5% (non-linear load)
Load power factor range: .8 leading to .8 lagging without de-rating
Heat dissipation
(BTU/Hr x 1000/Hr): 20 kW, 480V: 2.55
30 kW, 480V: 3.58
40 kW, 480V: 4.56
50 kW, 480V: 5.70
60 kW, 480V: 7.16
70 kW, 480V: 8.36
80 kW, 480V: 9.12
90 kW, 480V: 10.26
100 kW, 480V: 11.40
110 kW, 480V: 12.54
120 kW, 480V: 13.68
130 kW, 480V: 14.82: 140 kW, 480V: 15.96
150 kW, 480V: 17.10
160 kW, 480V: 18.24
170 kW, 480V: 19.38
180 kW, 480V: 20.52
190 kW, 480V: 21.66
200 kW, 480V: 22.80
250 kW, 480V: 28.50
300 kW, 480V: 34.20
350 kW, 480V: 39.90
400 kW, 480V: 45.60

Battery
Battery type: VRLA, Wet Cell, Lithium-ion
Battery voltage: 432V, 480V
Charging method: ABM or float technology

Dimensions and Weights
: Height (mm/inches): Width (mm/inches): Depth (mm/inches)
93PM UPS - 50, 100, 150 frame: 1880/74: 559/22: 1067/42
93PM UPS - 200 frame: 1880/74: 813/32: 1067/42
93PM UPS - 400 frame: 1880/74: 1623/64: 1067/42

Serviceability
Back/side against wall installation: Standard, front access only

Certification
Safety: UL1778, cUL
EMC: FCC Part 15 Subpart B Class A
Surge: IEC 61000-4-5

Optional line and match accessories

  • External slim maintenance bypass
  • Integrated distribution cabinet (with input and output transformer options)
  • Integrated parallel tie cabinets
  • Integrated battery cabinet (small and large)

PredictPulse remote monitoring service
24x7 remote monitoring of UPS and battery alarms, online dashboard for real-time updates, mobile app for alarms and monthly report. PredictPulse requires the PXGX-UPS Card and Environmental Monitoring Probe

Communication Options
The following connectivity options can be installed at any time:: Power Xpert Gateway Mini-slot communication card 
Industrial relay card 
Intelligent Power Software (IPP/IPM): Eaton’sIntelligent Power Manager software enables you to:
  • Remotely monitor and manage multiple devices across your network from a single interface; this can be integrated into an already existing platform, such as VMware, Microsoft or Citrix
  • Measure power consumption and kWh to calculate power usage effectiveness
  • Trigger load shedding of lesser priority server workloads to extend battery run time in a virtualized environment.
  • Trigger workload transfer to disaster recovery site with no loss of data, using VMware’s Site Recovery Manager.
Eaton’sIntelligent Power Protector software enables you to:
  • Reboot hung-up machines through watchdog functionality
  • Avoid data loss by automating graceful shutdown of machines during extended power outage
  • Maximize uptime with redundancy capabilities for dual-cord servers