My Passport Hard Drive

STORAGE STYLED BRILLIANTLY

The My Passport™ Ultra drive is trusted, portable storage in a design that brilliantly pairs metal and matte finishes to create a sophisticated style. With plenty of space to store all the content you love, WD Backup™ software and password protection help keep all your memories safe and secure. Easy to use, just plug it in to start saving and backing up.

Brilliant Design

The My Passport™ Ultra drive fuses metallic and matte finishes to create a sophisticated style. This brilliant design fits comfortably in the palm of your hand, pocket or purse so you can easily carry the content you love anywhere you go.

Social Media and Cloud Storage Import

Included WD Discovery™ software connects to popular social media and cloud storage services, like Facebook, Instagram, Dropbox and Google Drive™. Import your photos, videos and docs to the My Passport Ultra drive to help preserve your online life.

Back Up Automatically

The My Passport Ultra drive comes equipped with WD Backup™ software to help make sure your photos, videos, music and docs don’t get lost. Set it to your schedule. Pick the time and frequency to auto back up files from your system onto the drive.

Password protection with hardware encryption

The My Passport Ultra drive comes with 256-bit AES Hardware Encryption with WD Security™ software built in to help keep private content secure. Set a personalized password to activate hardware encryption and data protection.

Trusted drive

Built with WD reliability, you can trust the My Passport Ultra drive to help preserve your photos, videos and important documents. Backed by a 3-year limited warranty, it's engineered to amaze and designed to complement your on-the-go lifestyle.

Easy to use

Just plug in the My Passport Ultra drive to start transferring and saving the content you love. Comes with easy-to-set WD Backup software to simplify your on-the-go lifestyle and WD Security software to help protect all your data.

Manufacturer Part Number
WDBFKT0020BGY-WESN
EAN/UPC
0718037854908,718037854908
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Formatted for Windows® 10, Windows 8.1 or Windows 7 operating systems. Requires reformatting for other operating systems.

Capacity

4TB, 3TB, 2TB, 1TB

 

Interface

USB 3.0 / USB 2.0 compatible

 

Additional Details

• Brilliant design, pairing metal and matte finishes

• Included WD Discovery™ software for social media and cloud storage import, backup and password protection

• 3-year limited warranty

 

Package Includes

• My Passport hard drive

• USB 3.0 cable

• WD Discovery, WD Backup™, WD Security™ and WD Drive Utilities™ software

• Quick install guide