Universal Dock - D6000

Universal Docking Solution

Conveniently connect any laptop equipped with USB-C or USB3.0 with the Dell Universal Dock - D6000. Enjoy universal compatibility with a wide range of PC brands and operating systems supported by DisplayLink technology. Whether you're at your desk or in a shared workspace, you can easily connect to displays, a mouse, keyboard and audio devices from your compatible system of choice.

Connect with three 4K displays simultaneously

You'll be able to connect with 3 displays simultaneously. Enjoy Ultra HD 5K on a single screen or up to three 4K displays via USB-C thanks to DisplayLink technology. 

Fast and convenient docking solution

With plug and play, connecting to the dock is fast and convenient. Plug in a single USB-C cable and transfer audio, video, data and power. Plus, the single cable eliminates the need for an additional power adapter—keeping your workspace clean and clutter free. 

Connections and features

Supports up to three 4K displays or a single 5K display
Four USB 3.0 ports
One USB-C port
Speaker output
Combo audio
Gigabit Ethernet
Kensington Lock Slot
Charges up to 65W laptop via USB-C 

Manufacturer Part Number
452-BCZF
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

General

Product Type: Docking station

Width: 7.8 cm

Depth: 16.8 cm

Height: 3 cm

Weight: 380 g

Enclosure Colour: Black

Networking

Data Link Protocol: Gigabit Ethernet

Expansion / Connectivity

Interfaces:

  • 1 x SuperSpeed USB 3.0
  • 1 x USB Type C
  • 1 x display / video - HDMI
  • 2 x display / video - DisplayPort
  • 1 x USB host
  • 3 x SuperSpeed USB 3.0
  • 1 x SuperSpeed USB 3.0 with PowerShare
  • 1 x USB Type C with PowerShare
  • 1 x headphones / speakers
  • 1 x network
Miscellaneous

Cables Included:

  • 1 x USB-C cable
  • 1 x USB adapter

Features: Security lock slot (cable lock sold separately)

Power

Power Device: Power adapter

Power Provided: 130 Watt

System Requirements

OS Required:Microsoft Windows 7 / 8 / 8.1 / 10 (32/64 bits)

Manufacturer Warranty

Service & Support: Limited warranty - 1 year

Compatibility Information

Designed For:

  • Dell Inspiron 14 7460, 15 7567 Gaming
  • Dell Latitude 12 5285, 12 5289 2 In 1, 13 3380, 3189, 3379, 3480, 3580, 5280, 5480, 5580, 7280, 7480
  • Dell Vostro 14 5468, 15 3568, 15 5568
  • Dell XPS 13 9365 2-in-1
Quick Specs

Product Type: Docking station

Docking Interface: USB

Dimensions (WxDxH): 7.8 cm x 16.8 cm x 3 cm

Weight: 380 g

Networking: Gigabit Ethernet

Power: Power adapter 130 Watt

Manufacturer Warranty: 1 year warranty

Designed For:

Inspiron 14 7460, 15 7567 Gaming; Latitude 12 5285, 12 5289 2 In 1, 13 3380, 3189, 3379, 3480, 3580, 5280, 5480, 5580, 7280, 7480; Vostro 14 5468, 15 3568, 15 5568; XPS 13 9365 2-in-1