ProDesk 600 G3 Small Form Factor PC

Powered for business, the HP ProDesk 600 SFF is a highly expandable PC featuring flexible connectivity options, strong security, and comprehensive manageability features in a stylishly redesigned chassis for the modern workplace.

  • Windows 10 Pro 64
Expansion that extends your investment

The full value of your investment comes with expansion that extends the life of your PC. The HP ProDesk 600 SFF has two bays, two slots, two M.2 connectors, and configurable video ports in addition to legacy ports.

HP exclusive security and manageability

Help prevent data breaches and downtime with HP BIOSphere Gen3 and simplify management with HP WorkWise, HP’s most advanced smartphone app for PC management.
Powerful options

Power through your day with high-performance 7th Gen Intel® Core™ i3/i5/i7processors unleashed by optional Intel® Optane™ technology, up to 64 GB of DDR4 memory, and optional graphics cards.

Connection hub

With 8 total USB ports, up to three video outputs, and optional Bluetooth™connectivity, the HP ProDesk 600 SFF becomes a hub for all your devices in the office.

Featuring

Let nothing stand in your way
  • Power through your day with Windows 10 Pro and the powerful HP ProDesk 600 SFF with built-in security, collaboration, and connectivity.
Work without interruption
  • Keep productivity high and downtime low with HP BIOSphereGen3 firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks.
Office Intelligence
  • HP WorkWise is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.
Speed up the basics of IT management
  • The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.
Super secure. Super protected
  • HP Client Security Suite Gen3 features HP Multi-Factor Authenticate, HP Device Access Manager, HP SpareKey, and HP Password Manager. These tools work to keep data out of reach and defend against theft, attacks, and unauthorized users.
Get PC images right the first time
  • Improve the quality and security of custom Windows images with HP Image Assistant which assists ITDMs with image creation, identifies problems, and provides recommendations and remediation.
Maximize network performance
  • Greatly improve the transfer rates of user’s data, voice, and video communication when connecting over challenged LAN or Wi-Fi networks with HP Velocity.
Built-in durability
  • Rest easy with a PC that goes the distance and is designed to pass HP Total Test Process.
Easy Audio
  • Audio connections are easy with the Universal Audio Jacki that supports mic in, headphones, and CTIA headsets with the same connector.
  • Windows 10 Pro 64

Manufacturer Part Number
2HA34PA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features:
Operating system: Windows 10 Pro 64
Processor family:

  • 7th Generation Intel® Core™ i7 processor
Processor: Intel® Core™ i7-7700 with Intel® HD Graphics 630 (3.6 GHz base frequency, up to 4.2 GHz with Intel® Turbo Boost Technology, 8 MB cache, 4 cores)
Chipset: Intel® Q270
Form factor: Small form factor
Management features:
  • Intel® vPro™
Environmental:
  • Low halogen
Memory:
Memory, standard:
  • 8 GB DDR4-2400 SDRAM (1 x 8 GB) (Transfer rates up to 2400 MT/s)
Memory Slots: 2 SODIMM

Storage:
Internal drive bays: One 3.5" HDD or 2.5" HDD
External drive bays: One slim ODD
Internal drive: 1 TB 7200 rpm SATA
Optical drive:
  • DVD-Writer
Display and graphics:
Graphics: Integrated:
Intel® HD Graphics 630

Expansion features:
Ports: Front:
1 headset connector
1 USB 3.1 Type-C™ (charging)
2 USB 3.1 Gen 1
1 USB 2.0 (fast charging)
1 USB 2.0
Back:
1 power connector
1 RJ-45
2 USB 2.0
1 audio in
1 audio out
2 USB 3.1 Gen 1
2 USB 2.0 (non-vPro™)
2 USB 3.1 Gen1 (vPro™)
2 DisplayPort™ 20 
Back:
1 DisplayPort™ 22,26 
Expansion slots:
  • 1 M.2 2230 for optional wireless NIC
  • 1 M.2 2280 for storage drives
  • 2 low-profile PCIe x16 (one wired as a x4)
Media devices:
Audio: Conexant CX20632 codec with universal audio jack and 2W internal speaker, headset and headphone front ports (3.5 mm), multi-streaming capable

Communications:
Network interface:
LANIntel® I219LM Gigabit Network Connection LOM

Power and operating requirements:
Power supply:
  • 180 W external power adapter, up to 85% efficiency, active PFC
Dimensions and weight:
Dimensions (W x D x H): 27 x 9.5 x 29.6 cm
(Dimensions are for tower orientation)
Weight: 4.53 kg
(Exact weight depends on configuration)

Security management:
Security management:
  • Trusted Platform Module TPM 2.0 Embedded Security Chip (SLB9670 - Common Criteria EAL4+ Certified)
  • SATA 0,1 port disablement (via BIOS)
  • Drive lock
  • Serial, USB enable/disable (via BIOS)
  • Power-on password (via BIOS)
  • Setup password (via BIOS)
  • Solenoid hood lock/intrusion sensor
  • Support for chassis padlocks and cable lock devices
What's included:
Keyboard: HP USB Business Slim Keyboard
Pointing device:
  • HP USB Optical Mouse
Warranty: 1 year (1-1-1) limited warranty and service offering includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.