Microsoft Surface Pro Type Cover (Black)

The next generation of Type Cover, made for Surface Pro device, offers the most advanced Surface typing experience yet. Compatible with Surface Pro 3, Surface Pro 4, and new Surface Pro.

Tablet to laptop in a snap
Fully redesigned, Surface Pro Type Cover is thinner and lighter than before with improved magnetic stability for lap use. It also has a redesigned mechanical keyboard with optimal key spacing for fast and fluid typing, plus an enlarged track pad for precision control and navigation.

Full-laptop experience
Surface Pro Type Cover has a new improved design with slightly spread out keys for a more familiar and efficient typing experience. The two-button trackpad is now larger for precision control and navigation.

Work the way you want
The keyboard is sturdy with enhanced magnetic stability along the fold, so you can adjust it to the right angle and work on your lap, on the plane, or at your desk. Since it’s designed just for Surface, the Surface Pro Type Cover easily clicks into place to go from tablet to laptop instantly.

Protective and productive
Fold Surface Pro Type Cover back like a magazine for a tablet experience with Surface Pro. The keys are disabled when the cover is flipped back to avoid inadvertent typing. When you close Surface Pro Type Cover over the display, it functions as a protective shell, shielding the screen from bumps and scratches.

Make it yours
Surface Pro Type Cover is made from premium materials and feels soft to the touch yet sturdy and quieter when typing. It’s available in multiple colors so you can express your personal style. Plus Surface Pro Type Cover is backlit, so you can continue working after the lights go out.

Manufacturer Part Number
FMN-00015
EAN/UPC
0889842205381,889842205381
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Supported Platforms: Surface Pro 3, Surface Pro 4, Surface Pro
Dimensions: 11.61 x 8.54 x .17 inches ( 295 x 217 x 4.65 mm)
Weight: 0.64 lbs (292 grams)
Keys:
Activation: Moving (mechanical) keys
Layout: QWERTY, full row of function keys (F1 – F12)
Dedicated buttons for Windows shortcuts, media controls, screen brightness
Right click button
Interface: Magnetic
Sensors: Accelerometer
Warranty: 2-year hardware warranty