A second AC adapter at home and/or at work makes power access convenient and tailored to your needs. Also keep one in your carrying case at all times and never be without an AC adapter when you travel. It enables you to keep your battery fully charged when you really need it most on the road.
The Toshiba Global AC Adapter can be used with select Toshiba notebooks and meets or exceeds the specifications of the AC adapter that shipped with the notebook.
The universal 100/240V power input means you can use the AC Adapter around the world with the appropriate plug adapter for whatever country you are traveling to for business or pleasure
Note:
Power: 100-240V/ 50-60Hz Frequency (Universal) input voltage; 19V -- 3.42A output voltage
Dimension & Weight: 4.1" W x 1.9" D x 1.9" H; 0.56 lb
DC-IN plug: Single barrel
AC Power Cable: Two-prong type, 6.5 feet long with Velcro cord management
Environmental: RoHS compatible, Energy Star 2.0
In the box: One Toshiba Universal AC Adapter, power cord and user's manual
One-year limited warranty