Interactive Projector with Short Throw, XGA

Advanced Interactive Instruction for Leading Schools

BenQ MX825ST interactive XGA short throw education projector with 3300 ANSI Lumens, offer flexibility and image quality to enrich your teaching.

KEY FEATURES

  • SmartEco Power Saving Technology
  • 0.61 Short Throw Ratio
  • Designed for Education & IWB
  • Blu-ray Full HD 3D support

PointWrite Interactive Solution Compatible

Manufacturer Part Number
MX825ST
EAN/UPC
0840046036997,840046036997
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection System‎: DLP Single 0.55" XGA‎‎
Native Resolution‎: 1024x768 pixels‎
Brightness (ANSI Lumens)‎: 3,300 ANSI Lumens‎
Contrast Ratio‎: 12,000:1*‎
Display Color‎: 1.07 Billion‎
Lens‎: F=2.6, f=6.9mm‎
Aspect Ratio‎: Native 4:3 (5 aspect ratio selectable)‎
Throw Ratio‎: 0.61‎
Image Size (Diagonal)‎: 60"~120"‎
Projection Size‎: Fixed‎
Keystone Adjustment‎: 1D; Vertical ± 30 degrees‎
Projection Offset**‎: 115%‎
Resolution Support‎: VGA(640 x 480) to WUXGA_RB(1920 x 1200) * RB= Reduced blanking‎
Horizontal Frequency‎: 15K -102KHz‎
Vertical Scan Rate‎: 23-120Hz‎
HDTV Compatibility‎: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p‎
Video Compatibility‎: NTSC, PAL, SECAM‎
Weight‎: 2,6 kg (5.7 lbs)‎
Dimensions (W x H x D mm)‎: 296*120*239 mm‎
Interface‎:

  • HDMI x 2 (HDMI-2 share with MHL)
  • PC In (D-sub 15pin) x 2 (share with component video)
  • Monitor Out (D-sub 15pin) x 1
  • Composite Video In (RCA) x 1
  • S-Video In x 1
  • Audio In (mini jack) x 2
  • Audio L/R In (RCA) x 1
  • Audio Out (mini jack) x 1
  • LAN RJ45 x 1 (LAN control)
  • RS232 (DB-9pin) x 1
  • USB (type A) x1 (power only 5V/1.5A)
  • USB (type mini B) x 1‎
  • IR Receiver x2 (front, top)‎
Power Consumption‎: Typical 260W
Network Standby <3W, Standby <0.5W‎‎
Power Supply‎: AC100V to 240V, 50Hz to 60Hz‎‎
OSD_Languages‎: Arabic/ Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages)‎
DMD type‎: DC3 DMD Chip‎‎
Light Source‎: Lamp (200W)‎
Light Source Life‎: 5000/10000/10000/15000 hours (Normal/Eco/SmartEco/Lampsave mode)‎
Build in Speaker‎: 10W x 1‎
Operating Temperature‎: 0° ~ 40°C‎‎
Audible Noise (typ.)‎: 35/29 dBA‎‎
Security‎: Kensington Lock, Security Bar‎
Accessories (Standard)‎:
  • Remote Control w/ Battery RCE013 x 1
  • Power Cord (by region)
  • Quick Start Guide
  • User Manual CD x 1
  • Warranty Card (by region)‎
Accessories (Optional)‎:
  • Spare Lamp Kit 5J.JGP05.001
  • 3D Glasses DGD5 5J.J9H25.001
  • Document Camera S30 9H.J9L78.T3E
  • PointWrite Kit PW02 5J.J9A26.12E
  • PointWrite Touch Module PT12 5J.J8L26.13E‎