Interactive Projector with Short Throw, WXGA | MW826ST

Advanced Interactive Instruction for Leading Schools

MW826ST education projector enhances interactive learning and classroom collaboration with outstanding picture quality, high brightness, and short throw capability. Smart installation flexibility combined with reduced maintenance and ownership costs make MW826ST the ideal choice for today’s schools.

KEY FEATURES

  • Advanced Dustproof Solution with Anti-dust Accumulation Components
  • SmartEco Power Saving Technology
  • 0.49 Short Throw Ratio
  • Designed for Education & IWB
  • Blu-ray Full HD 3D support
  • PointWrite Interactive Solution Compatible

Manufacturer Part Number
MW826ST
EAN/UPC
0840046036980,840046036980
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection System‎: DLP Single 0.65" WXGA ‎
Native Resolution‎: 1280x800 pixels‎
Brightness (ANSI Lumens)‎: 3,400 ANSI Lumens‎
Contrast Ratio‎: 20,000:1‎
Display Color‎: 1.07 Billion‎
Lens‎: F/#=2.6, f=6.9mm ‎
Aspect Ratio‎: Native 16:10 (5 aspect ratio selectable)‎
Throw Ratio‎: 0.49‎
Image Size (Diagonal)‎: 60”-120”‎
Zoom Ratio‎: Fixed‎
Keystone Adjustment‎: 1D; Vertical ± 30 degrees‎
Projection Offset**‎: 105%‎
Resolution Support‎: VGA(640 x 480) to WUXGA_RB(1920 x 1200) * RB= Reduced blanking‎
Horizontal Frequency‎: 15K -102KHz‎
Vertical Scan Rate‎: 23-120Hz‎
HDTV Compatibility‎: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p‎
Video Compatibility‎: NTSC, PAL, SECAM‎
Weight‎: 2.6 kg ‎
Dimensions (W x H x D mm)‎: 296*120*239 mm‎
Interface‎: HDMI x 2 (HDMI-2 share with MHL)
PC In (D-sub 15pin) x 2 (share with component video)
Monitor Out (D-sub 15pin) x 1
Composite Video In (RCA) x 1
S-Video In x 1
Audio In (mini jack) x 2
Audio L/R In (RCA) x 1
Audio Out (mini jack) x 1
LAN RJ45 x 1 (LAN control)
RS232 (DB-9pin) x 1
USB (type A) x1 (power only 5V/1.5A)
USB (type mini B) x 1‎
IR Receiver x2 (front, top)‎
Power Consumption‎: Typical 260W
Network Standby<2W, Standby<0.5W‎‎
Audible Noise (Normal/Economic Mode)‎: 33/29 dBA‎
Power Supply‎: AC100V to 240V, 50Hz to 60Hz‎‎‎
DMD type‎: DC3 DMD Chip‎‎
Light Source‎: Lamp (200W)‎
Light Source Life‎: 5000/10000/10000/15000 hours (Normal/Eco/SmartEco/Lampsave mode)‎
Build in Speaker‎: 10W x 1‎
Operating Temperature‎: 0° ~ 40°C‎‎
Security‎: Kensington Lock, Security Bar‎
On-Screen Display Languages‎: Arabic/ Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian /Persian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/ Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese/ Vietnam (30 languages) ‎‎
Accessories (Standard)‎:

  • Remote Control w/ Battery RCE013 x 1
  • Power Cord (by region)
  • Quick Start Guide
  • User Manual CD x 1
  • Warranty Card (by region)‎
Accessories (Optional)‎:
  • Spare Lamp Kit 5J.JGE05.001
  • 3D Glasses DGD5 5J.J9H25.002
  • Document Camera S30 9H.J9L78.T3E
  • PointWrite Kit PW02 5J.J9A26.12E
  • PointWrite Touch Module PT12 5J.J8L26.13E
  • Wall Mount 5J.J4R10.011‎