RUGGED LAPTOPS
Thin and light but extra durable, 13 Series laptops are reinforced to withstand the rigorous environments associated with schools and travel.
ThinkPad 13 2nd Gen
New: The next generation of our 13.3" Ultrabook™, designed to balance mobility, productivity, and durability. Great for professionals, students, and educators alike.
Note:
Model 20J1003T++
Product ThinkPad 13 (2nd Gen)
Region EMEA
Machine Type 20J1
TopSeller TopSeller
Processor Core i5-7200U (2C, 2.5 / 3.1GHz, 3MB)
vPro No
Graphics Integrated Intel HD Graphics 620
Memory 8GBx1
Display 13.3" FHD (1920x1080) IPS
Multi-touch None
Storage 256GB SSD M.2 PCIe NVMe Opal2
Optical None
WLAN + Bluetooth Intel 8265 ac, 2x2 + BT4.1
Color Black
Camera 720p
Keyboard Non-backlit
Fingerprint Reader Fingerprint Reader
TPM dTPM 2.0
Battery 3-cell (42Wh)
Power Adapter 45W
Operating System Windows 10 Pro 64
Warranty 1-year, Depot
End of Support Apr 4, 2022
Ann Date (mm/yy) 04/17