ThinkStation P320 Tiny

Small Size, Big Performance

Engineered to go where others can’t, the ISV-certified ThinkStation P320 Tiny combines simple and efficient design with the professional power of a workstation.

Manufacturer Part Number
30C2001KUS
EAN/UPC
0191800432181,191800432181
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product ThinkStation P320 Tiny

Region US

Machine Type 30C2

TopSeller TopSeller

Processor Core i7-7700T 4C/2.9GHz/8MB/35W/DDR4-2400/Intel HD 630

Intel HD Graphics Intel HD 630

Discrete Graphcis Quadro P600 2GB

Memory 16GB SO-DIMM DDR4-2400 Non-ECC

2.5" HDD/SSD None

M.2 Storage 512GB M.2 PCIe NVMe Opal

Optical None

WLAN/Bluetooth Intel 8265 ac, 2x2, vPro + BT4.1

Stand Stand

Cable lock None

Keyboard / Mouse USB/USB

Operating System Windows 10 Pro 64

Warranty 3-year