42U Server Rack Cabinet - 37 in. Deep Enclosure

Securely store your servers, network and telecom equipment in this solid steel enclosure. This 42U server rack provides a sleek, secure cabinet for storing standard 19” rack-mount devices such as Dell, HP, and IBM servers, along with telecommunication and A/V equipment. The rack is compatible with EIA-310 compliant equipment and supports a total load capacity of 1500 kg (3307 lbs.).

Hassle-free equipment installation

This networking cabinet offers a variety of features that make it easy to install your equipment. With adjustable mounting rails, you can easily change the rail depth from 3 to 37 in. (76.2 mm - 939.8 mm) to support full-depth equipment. The added depth also provides support for additional cable and power management behind your equipment.

The rack features grommet holes on the ceiling and floor panels, which make it easy to run cabling in and out of the cabinet for discreet cable management. The rack also features grounding lugs that enable you to ground your equipment for added protection and tool-less accessory mounting rails, so you can mount 0U vertical cable managers and PDUs.

For hassle-free cable management, the rack includes a 3-meter roll of hook-and-loop cable tie that makes it easy to keep your cables tidy. You can cut the self-gripping fabric to any size, and bind your equipment cables together or to the rack.

To provide hassle-free deployment the rack ships fully assembled.

Keep your equipment secure, cool, and accessible

To keep your rack-mounted equipment secure, this rack features front and rear locking mesh doors that also increase airflow to provide passive cooling.

The rack also has removable side panels with independent quick-release locks that enable you to access your equipment easily, while still keeping it secure. Plus, the side panels are half-height so you can easily remove, handle and install the side panels. For additional access, the rack features a quick release ceiling panel you can remove without interfering with cable runs that are running throughout your rack.

Maximum Maneuverability, with casters included

The cabinet features casters providing ease of mobility around your office, studio or server room. Plus, the width and height of the rack fit through standard doorways, giving you the freedom to wheel your server rack into different rooms as needed.

The RK4242BK24 is backed by a StarTech.com 5-year warranty and free lifetime technical support.

Manufacturer Part Number
RK4242BK24
EAN/UPC
0065030867504,065030867504
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 5 Years
Hardware Adjustable Mounting Rails: Yes
Adjustable Size of Built-in Leveling Feet: 100 mm [3.94 in]
Back Door Construction: Steel Mesh
Back Door Key Lock: Yes
Back Door Reversible and/or Removable: Removable
Cable Management: Yes
Casters: Included
Fan(s): No
Frame Type: Enclosed Cabinet
Front Door Construction: Steel Mesh
Front Door Key Lock: Yes
Front Door Reversible and/or Removable: Removable
Industry Standards: EIA-310-D
Ladder Offset: 0 in [0 mm]
Ladder Type: G-Shape
Mounting Holes: Square
Number and Type of Included Cage Nuts: 200 - M6
Rack Type: 4-Post
Side Panel Construction: Solid Steel
Side Panel(s) Key Lock: Yes
Side Panels Reversible and/or Removable: Removable
Style: Floor-Standing
U Height: 42U
U Markings: Yes
Wallmountable: No
Performance Weight Capacity (Rolling): 2320.5 lb [1050 kg]
Weight Capacity (Stationary): 3315 lb [1500 kg]
Physical Characteristics Color: Black
Enclosure Type: Steel
External Depth: 42.1 in [1070 mm]
External Height: 78.5 in [1993 mm]
External Width: 23.6 in [600 mm]
Height with Casters: 78.5 in [1993 mm]
Internal Depth: 39.4 in [1000 mm]
Internal Height: 73.6 in [1870 mm]
Internal Width: 22.4 in [570 mm]
Maximum Mounting Depth: 37 in [94 cm]
Minimum Mounting Depth: 3 in [7.6 cm]
Product Height: 78.5 in [1993 mm]
Product Length: 42.1 in [1070 mm]
Product Weight: 285.1 lb [129 kg]
Product Width: 23.6 in [600 mm]
Packaging Information Flat Pack (Assembly Required): No
Shipping (Package) Weight: 373.5 lb [169 kg]