MOVE85LM Automobile Portable GPS Navigator

The Navman MOVE85LM is great value for money and is packed full of features like Speed Limit Alerts, Lane Guidance, 3D Junction Views, so you will never miss a turn, Spoken Safety Alerts warn you when there is an upcoming speed or red light camera and warns you to slow down in school zones, plus Lifetime Maps to give you all the latest information you need including new roads and speed cameras. Driver Fatigue Alert is also available to keep you safe on the road.

Manufacturer Part Number
AA0073385
EAN/UPC
4713264280021
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

Screen : 5" LCD Touchscreen

Product Dimensions : 13.5cm x 8.6cm x 1.6cm

Processor : 664Mhz

Internal Memory : 4GB

Warranty

1 Year