Notebook - 15-ba138ca

Tackle all your daily tasks with an affordable laptop that comes packed with all the features you need. Get all the power you want with confidence in a trusted name like HP.

Dependable performance

With the latest AMD processors and plenty of hard drive space or SSD on selected models, you can work, play, multitask, and store more of what matters to you. Get reliable power and storage you can trust.

Vibrant display

The crisp HD screen lets you enjoy your photos, videos, and web pages in detail. Or on selected models the Full HD lets you get even more out of your display.

Measurable quality

Life can be unpredictable, but your HP laptop shouldn’t be. So whether it’s last minute projects or spontaneous movie nights, enjoy outstanding performance backed by over 200 tests.

Manufacturer Part Number
X7V59UAR#ABL
EAN/UPC
0190780744222,190780744222
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware
Product number
X7V59UA
Product name
HP Notebook - 15-ba138ca
Microprocessor
AMD Dual-Core A9-9410 APU (2.9 GHz, up to 3.5 GHz, 1 MB cache)
Memory, standard
8 GB DDR4-2133 SDRAM (1 x 8 GB)
Video graphics
AMD Radeon R5 Graphics
Hard drive
1 TB 5400 rpm SATA
Display
39.6 cm (15.6") HD SVA display
Keyboard
Full-size island-style with numeric keypad
Pointing device
Touchpad with multi-touch gesture support
Wireless connectivity
802.11b/g/n (1x1)
Network interface
Integrated 10/100 BASE-T Ethernet LAN
Expansion slots
1 multi-format SD media card reader
External ports
1 USB 3.1 Gen 1 (Type-C™); 2 USB 2.0; 1 HDMI; 1 RJ-45; 1 headphone/microphone combo
Minimum dimensions (W x D x H)
38.43 x 25.46 x 2.43 cm
Weight
1.99 kg
Power supply type
45 W AC power adapter
Battery type
3-cell, 31 Wh Li-ion
Webcam
HP TrueVision HD Webcam (front-facing) with integrated digital microphone
Audio features
DTS Studio Sound™ with 2 speakers
Software
Operating system
Windows 10 Home 64
HP apps
HP ePrint; HP Games by WildTangent; HP Recovery Manager; HP Support Assistant
Software included
McAfee LiveSafe™
Pre-installed software
Netflix; Dropbox; CyberLink Power Media Player; CyberLink PowerDirector