Tackle all your daily tasks with an affordable laptop that comes packed with all the features you need. Get all the power you want with confidence in a trusted name like HP.
With the latest AMD processors and plenty of hard drive space or SSD on selected models, you can work, play, multitask, and store more of what matters to you. Get reliable power and storage you can trust.
Vibrant display
The crisp HD screen lets you enjoy your photos, videos, and web pages in detail. Or on selected models the Full HD lets you get even more out of your display.
Measurable quality
Life can be unpredictable, but your HP laptop shouldn’t be. So whether it’s last minute projects or spontaneous movie nights, enjoy outstanding performance backed by over 200 tests.
HP Lounge, get closer to the Artists you love
With unlimited access to music and exclusive content for HP customers, there’s no need to search for it, as it comes to you.
Note:
Hardware
Product number
1BP97UA
Product name
HP Notebook - 15-ba061dx
Microprocessor
AMD Quad-Core A12-9700P APU (2.5 GHz, up to 3.4 GHz, 2 MB cache)
Memory, standard
6 GB DDR4-2133 SDRAM (1 x 2 GB, 1 x 4 GB)
Video graphics
AMD Radeon™ R7 Graphics
Integrated
Hard drive
1 TB 5400 rpm SATA
Optical drive
DVD-Writer
Display
15.6" diagonal HD SVA BrightView WLED-backlit (1366 x 768)
Keyboard
Full-size island-style with numeric keypad
Pointing device
Touchpad with multi-touch gesture support
Wireless connectivity
802.11b/g/n (1x1)
Network interface
Integrated 10/100 BASE-T Ethernet LAN
Expansion slots
1 multi-format SD media card reader
External ports
1 USB 3.0; 2 USB 2.0; 1 HDMI; 1 RJ-45; 1 headphone/microphone combo
Minimum dimensions (W x D x H)
38.43 x 25.46 x 2.43 cm
Weight
2.14 kg
Power supply type
45 W AC power adapter
Battery type
3-cell, 31 Wh Li-ion
Webcam
VGA webcam (front-facing) with integrated digital microphone
Audio features
DTS Studio Sound™ with 2 speakers
Software
Operating system
Windows 10 Home 64
HP apps
HP Orbit; HP ePrint; HP Games by WildTangent; HP Jumpstart; HP Recovery Manager; HP Support Assistant
Software included
McAfee LiveSafe™
Pre-installed software
Netflix; Dropbox; CyberLink Power Media Player; CyberLink PowerDirector