VP3268-4K Widescreen LCD Monitor

Seamless ViewingExperience

A premium panel delivers accurate colors and vivid images – all framed by a barely there, ultra-thin bezel perfect for nearly seamless multi-monitor setups. And with ultra-wide viewing angles, you’ll enjoy stunningly detailed images, unbound and without borders, no matter your vantage point.

Stunning 4KUltra HD Resolution

Displaying more than 8 million pixels with a high pixel density, this Ultra HD 3840x2160 monitor delivers the ultimate in image detail and clarity for stunning, lifelike images. In addition, with 4x more pixels than Full HD resolution, this Ultra HD monitor displays more content to maximize productivity.

Loaded with Connectivity

The latest, powerful USB 3.1 Type C input delivers charging power, video, and audio over a single connector. In addition, DisplayPort, Mini DisplayPort, HDMI inputs, and high-speed USB ports give you the freedom and flexibility to connect to a variety of devices.

UltimateColor Accuracy

Each of our monitors is factory calibrated to deliver an amazing Delta E<2 value and includes a detailed calibration report for sRGB, EBU, SMPTE-C, Rec. 709, and DICOM-SIM color spaces. Whether you’re a photographer shooting in sRGB, or a video editor in need of REC 709/SMPT-C/EBU standards, rest assure that this monitor can deliver the accuracy you need to complete your best work.

Professional ColorProcessing Capability

A 14-bit 3D look-up table generates a stunningly smooth palette of 4.39 trillion colors for amazingly accurate image reproduction crucial in professional applications.

Manufacturer Part Number
VP3268-4K
EAN/UPC
0766907903614,766907903614
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Size (in.)

32

Panel Type

IPS

Resolution

3840 x 2160

Static Contrast Ratio

1300:1

Full Specifications

Display

Display Size (in.)

32

Viewable Area (in.)

31.5

Panel Type

IPS

Resolution

3840 x 2160

Static Contrast Ratio

1300:1

Dynamic Contrast Ratio

20M:1

Light Source

WLED

Brightness

350 cd/m2

Colors

1.07B

Color Space Support

8-Bit+A-FRC

Aspect Ratio

16:9

Response Time (Typical GTG)

14ms

Response Time (GTG w/OD)

7ms

Viewing Angles

178º horizontal, 178º vertical

Backlight Life (Hours)

30,000

Panel Surface

Anti-glare, Hard coating (3H)

Compatibility

PC Resolution (max)

3840 x 2160

Connector

USB 3.0 Type A

4

USB 3.0 Type B

1

3.5mm Audio In

1

3.5mm Audio Out

1

HDMI 2.0

2

Display Port

1

Mini Display Port

1

Power

Eco Mode (Conserve)

38W

Eco Mode (optimized)

43W

Consumption (typical)

51W

Consumption (max)

55W

Voltage

AC 100-240V (universal), 50-60Hz

Stand-by

0.3W

Additional Hardware

Kensington Lock Slot

1

Controls

Physical Controls

1, 2, 3, 4, 5, Power

On Screen Display

Auto Image Adjust, Contrast/Brightness, Input Select, Audio Adjust, Color Adjust, Information, Manual Image Adjust, Advanced Image Adjust, Setup Menu, Memory Recall (See user guide for complete OSD functionality)

Operating Conditions

Temperature

32-104º F (0–40º C)

Humidity (non-condensing)

20-90%

Video Signal

Frequency Horizontal

15 ~135KHz

Frequency Vertical

24 ~ 75Hz

Video Input

Digital Sync

Mini-Packet, TMDS for HDMI 2.0

Ergonomics

Height Adjust (mm)

130

Swivel

120º

Pivot

90º

Tilt (Forward/Back)

Forward -5º / Back 21º

Weight (imperial)

Net (lbs)

22.79

Net Without Stand (lbs)

14.19

Gross (lbs)

32.33

Weight (metric)

Net (kg)

10.33

Net Without Stand (kg)

6.43

Gross (kg)

14.65

Dimensions (imperial) (wxhxd)

Packaging (in.)

32.87 x 20.79 x 12.60

Physical (in.)

28.09 x 25.04 x 10.45

Physical Without Stand (in.)

28.09 x 16.14 x 2.067

Dimensions (metric) (wxhxd)

Packaging (mm)

835 x 528 x 320

Physical (mm)

713.60 x 636.08 x 265.33

Physical Without Stand (mm)

713.60 x 410.00 x 52.50

General

Regulations

UL, cUL, FCC-B, Mexico CoC, EPEAT GOLD, Energy Star, Mexico Energy

PACKAGE CONTENTS

LCD Display, Power Cable, DP Cable (mini DP to DP), HDMI 2.0 Cable, USB 3.0 UP Stream Cable (Type B to A), Audio Cable (3.5mm audio male to male), Quick Start Guide, ViewSonic Wizard CD-ROM

Recycle/Disposal

Please dispose of in accordance with local, state or federal laws.

Warranty

Three-year limited warranty on parts, labor and backlight