VG2739 Widescreen LCD Monitor

With future-proof connectivity and advanced ergonomics, the ViewSonic® VG2739 is a productivity-boosting monitor perfect for corporate, government, and education environments. Designed with SuperClear® MVA panel technology for wide-angle viewing and incredibly vivid colors, this monitor also features a 3-sided thin-bezel design for a seamless viewing experience in multi-monitor setups. For maximum comfort and a customized fit, a robust fully ergonomic stand gives you tilt, pivot, swivel, and height-adjustable options. In addition, VDI client endpoints can be easily attached to the stand’s integrated client mount, saving desktop space and minimizing cable clutter without interfering with ergonomic functionality. Extensive connectivity options include VGA, HDMI, DisplayPort, so that you can connect to a variety of HD and analog devices – today and tomorrow.

SuperClear® MVA Panel Technology

Enjoy accurate and vivid colors with consistent levels of brightness no matter the vantage point. With SuperClear MVA panel technology, this monitor delivers the same image quality whether you are looking at the screen from above, below, the front, or the side.

Seamless Viewing Experience

A premium panel delivers accurate colors and vivid images – all framed by a barely there, ultra-thin bezel perfect for nearly seamless multi-monitor setups. And with ultra-wide viewing angles, you’ll enjoy stunningly detailed images, unbound and without borders, no matter your vantage point.

Versatile Connectivity

DisplayPort, HDMI, and VGA inputs give you the freedom to connect your display to a variety of devices.

Ergonomic Design

With advanced ergonomic features, ViewSonic monitors are designed to provide a greater range of adjustment for increased productivity and comfort. Users can reduce eyestrain and physical fatigue by adjusting the monitor via swivel, pivot, tilt, and height adjust options.

Full HD 1080p Resolution

This monitor features Full HD 1920x1080 resolution for unbelievable pixel-by-pixel image performance. You’ll experience the most amazing clarity and detail whether it be while working, gaming, or enjoying the latest in multimedia entertainment.

Optimized View Settings

ViewSonic’s unique ViewMode feature offers “Game,” “Movie,” “Web,” “Text,” and “Mono” presets. These presets enhance gamma curve, color temperature, contrast, and brightness to deliver an optimized viewing experience for different screen applications.

Enhanced Viewing Comfort

Flicker-Free technology and a Blue Light Filter help to eliminate eye strain from extended viewing periods.

Dual Integrated Speakers

Designed with dual integrated speakers, this monitor combines incredible screen performance with stereo sound for an immersive multimedia experience.

3-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.

VESA-Compatible Mount

Mount the monitor as you see fit using its convenient VESA-compatible mount design.

EPEAT Gold Certification

With EPEAT Gold Certification, this monitor delivers a reduced environmental impact over the complete product lifecyle, making it a great eco-friendly, long-term investment.

ENERGY STAR Certification

This is an ENERGY STAR certified product that can save on energy costs while reducing greenhouse gases.

Manufacturer Part Number
VG2739
EAN/UPC
0766907911411,766907911411
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Display

DISPLAY SIZE (IN.)
27

VIEWABLE AREA (IN.)
27

PANEL TYPE
MVA

RESOLUTION
1920 x 1080

STATIC CONTRAST RATIO
3000:1

DYNAMIC CONTRAST RATIO
80M:1

LIGHT SOURCE
WLED

BRIGHTNESS
300 cd/m2

COLORS
16.7M

COLOR SPACE SUPPORT
8-Bit+A-FRC

ASPECT RATIO
16:9

RESPONSE TIME (TYPICAL GTG)
12ms

RESPONSE TIME (GTG W/OD)
5ms

VIEWING ANGLES
178º horizontal, 178º vertical

BACKLIGHT LIFE (HOURS)
30,000

PANEL SURFACE
Anti-glare, Hard coating (3H)

Compatibility

PC RESOLUTION (MAX)
1920 x 1080

MAC® RESOLUTION (MAX)
1920 x 1080

Connector

USB 3.0 TYPE A
2

USB 3.0 TYPE B
1

3.5MM AUDIO IN
1

3.5MM AUDIO OUT
1

VGA
1

HDMI 1.4
1

DISPLAY PORT
1

Audio

INTERNAL SPEAKERS
2W (x2)

Power

ECO MODE (CONSERVE)
18

ECO MODE (OPTIMIZED)
22

CONSUMPTION (TYPICAL)
27

CONSUMPTION (MAX)
40

VOLTAGE
AC 100-240V (universal), 50-60Hz

STAND-BY
0.5W

Additional Hardware

KENSINGTON LOCK SLOT
1

Controls

PHYSICAL CONTROLS
1,2, Up, Down, Power

ON SCREEN DISPLAY
Auto Image Adjust, Contrast/Brightness, Input Select, Audio Adjust, Color Adjust, Information, Manual Image Adjust, Advanced Image Adjust, Setup Menu, Memory Recall (See user guide for complete OSD functionality)

Operating Conditions

TEMPERATURE
32-104º F (0–40º C)

HUMIDITY (NON-CONDENSING)
20-90%

Mount

VESA COMPATIBLE
100 x 100 mm

Video Signal

FREQUENCY HORIZONTAL
15 ~ 82KHz

FREQUENCY VERTICAL
50 ~ 75Hz

Video Input

DIGITAL SYNC
TMDS (HDMI 1.4), PCI-E (Display Port v1.2)

Ergonomics

HEIGHT ADJUST (MM)
130

SWIVEL
356º

PIVOT
90º

TILT (FORWARD/BACK)
5º/20º

Weight (imperial)

NET (LBS)
13.56

NET WITHOUT STAND (LBS)
8.38

GROSS (LBS)
17.64

Weight (metric)

NET (KG)
6.15

NET WITHOUT STAND (KG)
3.86

GROSS (KG)
8

Dimensions (imperial) (wxhxd)

PACKAGING (IN.)
28.9 x 17.87 x 7.99

PHYSICAL (IN.)
24.06 x 21.26 x 9.19

PHYSICAL WITHOUT STAND (IN.)
24.06 x 14.63 x 2.12

Dimensions (metric) (wxhxd)

PACKAGING (MM)
734 x 454 x 203

PHYSICAL (MM)
611.24 x 540.03 x 233.25

PHYSICAL WITHOUT STAND (MM)
611.24 x 371.49 x 53.74

General

REGULATIONS
cTUVus, FCC-B w/ ICES003, Energy Star 7.0, EPEAT Gold, UL-MX-CoC, Mexico Energy

PACKAGE CONTENTS
VG2739 Display, Power Cable (1.8m), DP to DP Cable (1.8m), USB3.0 Upstream Cable (1.8m), Quick Start Guide

RECYCLE/DISPOSAL
Please dispose of in accordance with local, state or federal laws.

WARRANTY
Three-year limited warranty on parts, labor and backlight