Ultra-elegant Gigabit IP Phone

The SIP-T46S IP phone is the ultimate communications tool for busy executives and professionals. In addition to offering better overall performance than the T46G, this device has a faster interface with a rich, high-resolution TFT color display. Built with Yealink Optima HD technology and wideband codec of Opus, this device enables crystal clear communications. The SIP-T46S is also built with Gigabit Ethernet technology, for rapid call handling and use with accessories like a Bluetooth USB Dongle and a Wi-Fi USB Dongle. The new T4S series offers the same elegant appearance of the T4 line, but with improvements for greater interoperability and collaboration.

Manufacturer Part Number
SIP-T46S
EAN/UPC
0709257381121,709257381121
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio Features
HD voice: HD handset, HD speaker
Hearing aid compatible (HAC) handset
Codecs: Opus*, G.722, G.711(A/µ), G.723.1,G.729AB, G.726, iLBC
DTMF: In-band, Out-of-band (RFC 2833) and SIP INFO
Full-duplex hands-free speakerphone with AEC
VAD, CNG, AEC, PLC, AJB, AGC

Phone Features
16 VoIP accounts
Call hold, mute, DND
One-touch speed dial, hotline
Call forward, call waiting, call transfer
Group listening, SMS, emergency call
Redial, call return, auto answer
3-way conferencing
Direct IP call without SIP proxy
Ring tone selection/import/delete
Set date time manually or automatically
Dial plan, XML Browser, Action URL/URI
RTCP-XR (RFC3611), VQ-RTCPXR (RFC6035)
USB port (2.0 compliant) for:
Bluetooth earphone through BT40,
Contact synchronization through BT40,
Wi-Fi through WF40,
USB call recording through USB flash drive
Enhanced DSS key

Directory
Local phonebook up to 1000 entries
Black list
XML/LDAP remote phonebook
Smart dialing
Phonebook search/import/export
Call history: dialed/received/missed/forwarded

IP-PBX Features
Busy Lamp Field (BLF)
Bridged Line Apperance (BLA)
Anonymous call, anonymous call rejection
Hot-desking, voice mail
Flexible seating
Call park, call pickup
Executive and Assistant
Centralized call recording
Visual voice mail
Call recording

Display and Indicator
4.3" 480 x 272-pixel color display with backlight
16 bit depth color
LED for call and message waiting indication
Dual-color (red or green) illuminated LEDs for line status information
Wallpaper
Intuitive user interface with icons and soft keys
Multilingual user interface
Caller ID with name and number
Screensaver
Power saving

Feature keys
10 line keys with LED
10 line keys can be programmed up to 27 paperless DSS keys (3-page view)
7 features keys: message, headset, hold, mute, transfer, redial, hands-free speakerphone
4 context-sensitive “soft” keys
6 navigation keys
Volume control keys
Illuminated mute key
Illuminated headset key
Illuminated hands-free speakerphone key

Interface
Dual-port Gigabit Ethernet
Power over Ethernet (IEEE 802.3af), class 3
1 x USB port (2.0 compliant)
1 x RJ9 (4P4C) handset port
1 x RJ9 (4P4C) headset port
1 x RJ12 (6P6C) EXT port: Supports up to 6 Expansion Modules for an attendant console application

Other Physical Features
Stand with 2 adjustable angles
Wall mountable
External Yealink AC adapter (optional): AC 100~240V input and DC 5V/2A output
Power consumption (PSU): 1.92-4.93W
Power consumption (PoE): 2.68-7.57W
Dimension (W*D*H*T): 244mm*213mm*185mm*54mm
Operating humidity: 10~95%
Operating temperature: -10~50°C

Management
Configuration: browser/phone/auto-provision
Auto provision via FTP/TFTP/HTTP/HTTPS for mass deploy
Auto-provision with PnP
Broadsoft device management
Zero-sp-touch, TR-069
Phone lock for personal privacy protection
Reset to factory, reboot
Package tracing export, system log

Network and Security
SIP v1 (RFC2543), v2 (RFC3261)
Call server redundancy supported
NAT traversal: STUN mode
Proxy mode and peer-to-peer SIP link mode
IP assignment: static/DHCP/PPPoE
HTTP/HTTPS web server
Time and date synchronization using SNTP
UDP/TCP/DNS-SRV(RFC 3263)
QoS: 802.1p/Q tagging (VLAN), Layer 3 ToS DSCP
SRTP for voice
Transport Layer Security (TLS)
HTTPS certificate manager
AES encryption for configuration file
Digest authentication using MD5/MD5-sess
OpenVPN, IEEE802.1X
IPv6, LLDP/CDP/DHCP VLAN, ICE

Package Features
Package content:
- Yealink SIP-T46S IP phone
- Handset with handset cord
- Ethernet Cable (2m CAT5E UTP Cable)
- Stand
- Quick Start Guide
- Power Adapter (Optional)
- Wall Mount Bracket (Optional)
Qty/CTN: 5 PCS
N.W/CTN: 7.6 kg
G.W/CTN: 8.4 kg
Giftbox size: 274mm*255mm*128mm
Carton Meas: 660mm*286mm*263mm