Ultra-elegant Gigabit IP Phone

The SIP-T42S IP phone is a dynamic business communications tool for superior voice communications and extended functionality. It has a faster, more responsive interface than the T42G and offers better overall performance. The SIP-T42S is a 12-line IP phone with multiple programmable keys for enhancing productivity. It is with Yealink Optima HD Voice Technology and wideband codec of Opus for superb sound quality and crystal clear communications.What’s more, the SIP-T42S is built with Gigabit Ethernet technology for rapid call handling. Plus, with an all-new USB port, the SIP-T42S boasts unparalleled functionality and expansibility with Bluetooth, Wi-Fi and USB recording features. The new T4S series offers the same elegant appearance of the T4 line, but with improvements for greater interoperability and collaboration.

Manufacturer Part Number
SIP-T42S
EAN/UPC
0709257381183,709257381183
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio Features
HD voice: HD handset, HD speaker
Hearing aid compatible (HAC) handset
Wideband codec: Opus*, G.722
Narrowband codec: Opus*, G.711(A/µ), G.723.1, G.729AB, G.726, iLBC
DTMF: In-band, Out-of-band(RFC 2833) and SIP INFO
Full-duplex hands-free speakerphone with AEC
VAD, CNG, AEC, PLC, AJB, AGC

Phone Features
12 VoIP accounts
One-touch speed dial, redial
Call forward, call waiting
Call transfer, call hold
Call return, group listening
Mute, auto answer, DND
3-way conference call
Direct IP call without SIP proxy
Ring tone selection/import/delete
Hotline, emergency call
Set date time manually or automatically
Dial plan, XML Browser, Action URL/URI
RTCP-XR (RFC3611), VQ-RTCPXR (RFC6035)
USB port (2.0 compliant):
Bluetooth earphone through BT40,
Wi-Fi through WF40,
USB call recording through USB flash drive
Enhanced DSS key

Directory
Local phonebook up to 1000 entries
Black list
XML/LDAP remote phonebook
Smart dialing
Phonebook search/import/export
Call history: dialed/received/missed/forwarded

IP-PBX Features
Busy Lamp Field (BLF)
Bridged Line Apperance (BLA)
Anonymous call, anonymous call rejection
Hot-desking, voice mail
Flexible seating
Call park, call pickup
Executive and Assistant
Centralized call recording
Visual voice mail
Call recording

Display and Indicator
2.7" 192x64-pixel graphical LCD with backlight
LED for call and message waiting indication
Dual-color (red or green) illuminated LEDs for line status information
Intuitive user interface with icons and soft keys
Multilingual user interface
Caller ID with name and number
Power saving

Feature keys
6 line keys with LED
6 line keys can be programmed up to 15 paperless DSS keys (3-page view)
5 features keys: message, headset, mute, redial, hands-free speakerphone
4 context-sensitive “soft” keys
6 navigation keys
2 volume control keys
Illuminated mute key
Illuminated headset key
Illuminated hands-free speakerphone key

Interface
Dual-port Gigabit Ethernet
Power over Ethernet (IEEE 802.3af), Class 2
1 x USB port (2.0 compliant)
1 x RJ9 (4P4C) handset port
1 x RJ9 (4P4C) headset port
1 x RJ12 (6P6C) EHS port

Other Physical Features
Stand with 2 adjustable angles
Wall mountable
External Yealink AC adapter (optional):AC 100~240V input and DC 5V/1.2A output
Power consumption (PSU): 1.69-5.0W
Power consumption (PoE): 2.47-12.5W
Dimension (W*D*H*T): 212mm*189mm*175mm*54mm
Operating humidity: 10~95%
Operating temperature: -10~50°C

Management
Configuration: browser/phone/auto-provision
Auto provision via FTP/TFTP/HTTP/HTTPS for mass deploy
Auto-provision with PnP
Zero-sp-touch, TR-069
Phone lock for personal privacy protection
Reset to factory, reboot
Package tracing export, system log

Network and Security
SIP v1 (RFC2543), v2 (RFC3261)
Call server redundancy supported
NAT traversal: STUN mode
Proxy mode and peer-to-peer SIP link mode
IP assignment: static/DHCP
HTTP/HTTPS web server
Time and date synchronization using SNTP
UDP/TCP/DNS-SRV(RFC 3263)
QoS: 802.1p/Q tagging (VLAN), Layer 3 ToS DSCP
SRTP for voice
Transport Layer Security (TLS)
HTTPS certificate manager
AES encryption for configuration file
Digest authentication using MD5/MD5-sess
OpenVPN, IEEE802.1X
IPv6
LLDP/CDP/DHCP VLAN
ICE

Package Features
Package content:
- Yealink SIP-T42S IP phone
- Handset with handset cord
- Ethernet Cable (2m CAT5E UTP Cable)
- Stand
- Quick Start Guide
- Power Adapter (Optional)
- Wall Mount Bracket (Optional)
Qty/CTN: 5 PCS
N.W/CTN: 6.4 kg
G.W/CTN: 7.0 kg
Giftbox size: 246mm*223mm*120mm
Carton Meas: 627mm*256mm*235mm