Tub & Tile Refreshing Kit

Tub and tile refinishing kit features an epoxy acrylic formula to create a smooth, porcelain-like finish in just a few hours. Durable finish resists corrosion to deliver long-lasting indoor use. Kit is designed for use on ceramic, porcelain or fiberglass.

Manufacturer Part Number
7860519
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TUB & TILE REFINISHING KIT
Resin Type: Epoxy Acrylic
Pigment Type: Titanium Dioxide

Solvents:
Ethyl Benzene
Light Aromatic Naphtha
Propylene Glycol Monomethyl Ether
1,2,4-Trimethylbenzene
1,3,5-Trimethylbnezene
Xylene

Weight:
Per Gallon 9.9 lbs.
Per Liter 1.19 kg

Solids:
By Weight 54.6 %
By Volume 44.4 %

Volatile Organic Compounds: 540 g/l (4.50 lbs./gal.)

Recommended Dry Film Thickness: (DFT) per Coat 1.5-2.0 mils (37.5-50μ)

Wet Film to Achieve DFT (unthinned material) 3.5-5.0 mils (87.5-125μ)

Practical Coverage at Recommended DFT (assumes 15% material loss) 2 coats covers 70-110 sq.ft./quart or 2 coats on a standard bathtub

Dry Times at 70-80°F (21-27°C) and 50% Relative Humidity:
Touch 1 hour
Recoat 1-2 hours
Full Cure 3 days

Flash Point 78°F (26°C)