Disposable Latex Powdered Gloves

Powdered latex gloves are designed for assembly, cleaning, manufacturing, lab work, house cleaning, and nonmedical application required dexterity. Comparable to a 4 mil gloves, these gloves are FDA-compliant and disposable. Ambidextrous design allows each glove to be used for either hand. Gloves have a beaded cuff and are powdered with cornstarch.

Manufacturer Part Number
8621LCT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand : ProGuard
Color/Fragrance/Other: : NATURAL
Packaging: : Box
Case
Box Length: : 0 in
Box Width: : 0 in
Box Height: : 0 in
Box Cube: : 0
Freight NMFC: : 156600-9