General-purpose Disposable Vinyl Gloves

Disposable vinyl gloves are great for food preparation, light-duty cleaning, painting, manufacturing and parts assembly. They are FDA-compliant and powdered with corn starch for easy donning. Beaded cuff increases glove strength when donning and helps prevent liquid from dripping onto your forearm. Each general-purpose ProGuard glove can be worn on the right or left hand.

Manufacturer Part Number
8606XLCT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand: : ProGuard
Color/Fragrance/Other: : CLEAR
Packaging: : Box Case
Box Length: : 0 in
Box Width: : 0 in
Box Height: : 0 in
Box Cube: : 0
Freight NMFC: : 156600-9