NorthFlex Red XL Work Gloves

NorthFlex Red Gloves are perfect for agriculture, construction, manufacturing, municipal services, utilities, and work with steel and metals. The 15-gauge red nylon is lightweight for easy agility. Extra-large gloves offer a foam, black PVC coating on palm and fingertips. It has no coating on back of hand for added ventilation.

Manufacturer Part Number
NF1110XLCT
EAN/UPC
0821812051024,821812051024
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ambidextrous or Hand Specific


:

Hand specific


Coating

:

Foamed PVC


Coating Color

:

Black


Coating Pattern

:

Full palm and fingers


Construction

:

Seamless knit, dipped


Cuff

:

Knit


Gauge / mil

:

15 ga.


Glove Type

:

General purpose


Length

:

NA


Liner

:

NA


Material

:

Nylon


Material Color

:

Red


Overedge

:

Green (XS), Red (S), Blue (M), Yellow (L), White (XL), Orange (XXL)


Supported or Unsupported

:

NA


Surface Finish

:

NA