Tuff-Glo Hi-Viz Gloves

General-purpose gloves feature a bright, exceptionally visible design to keep your workers conscious of where their hands are and help prevent crush injuries. Plus, the high visibility of these gloves keeps co-workers aware of workers' hands that may be in harm's way. Its durable, highly abrasion-resistant nylon material provides an excellent level of protection in light to mid-duty jobs. Foam nitrile palm and fingertip coating provides excellent grip in oily or wet applications. Lightweight nylon shell provides comfortable dexterity and tactile sensitivity to allow hands to move more naturally. Size medium gloves are perfect for construction, material handling, warehouse/distribution operations, traffic/roadworks, general maintenance work and more.

Manufacturer Part Number
395HVZMCT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification Information

Honeywell Safety Products tests gloves in accordance with guidelines set by the American National Standards Institute (ANSI). To view ANSI testing information on individual part numbers, refer to the Technical Specification documents located in the Downloads and Documentation section.