LaserJet Pro MFP M227fdn Printer

Print, scan, copy and fax with a compact multifunction laser printer that fits into tight work spaces. LaserJet Pro MFP M227fdn Printer sets a faster pace for your business. It prints two-sided documents, scans, copies, faxes and manage to help maximize efficiency. It produces 30 black/white pages per minute with the first page out in 6.4 seconds. Scan up to legal-size documents in the automatic document feeder. The two-line LCD is simple to read and operate so you can easily manage tasks directly at the printer. Print from iPhone and iPad with AirPrint, which automatically scales jobs to the correct paper size. Send jobs from your smartphone, tablet, or PC to any company printer, using Google Cloud Print 2.0. HP ePrint also lets you print with the ease of sending an email, right from a smartphone, tablet or notebook. Printer also features an 8-1/2" x 11-7/10" flatbed scanner, 800 MHz processor speed, 256MB memory, 250-sheet input tray and 10-sheet priority tray.

Manufacturer Part Number
G3Q79A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :

Functions :

  • Print, copy, scan, fax
Multitasking supported :
  • YES
Printing specifications :

Print speed black:: Normal: Up to 28 ppm 14 
First page out (ready): Black: As fast as 6.6 sec 16 
Duty cycle (monthly, A4): Up to 30,000 pages 12 
Recommended monthly page volume: 250 to 2500 13 
Print technology :
  • Laser

Print quality black (best) :
  • Up to 1200 x 1200 dpi

Resolution technology : HP FastRes 1200, HP ProRes 1200
Print languages :
  • PCL5c
  • PCL6
  • PS
  • PCLmS
  • PDF
  • URF
  • PWG

Display :
  • 2-line LCD

Processor speed :
  • 800 MHz

Automatic paper sensor :
  • No

Replacement cartridges:
  • HP 30A Original Black LaserJet Toner Cartridge CF230A (~1600 pages), HP 30X Original Black LaserJet Toner Cartridge CF230X (~3500 pages), HP 32A Original LaserJet Imaging Drum CF232A (~23000 pages)

Connectivity :

HP ePrint capability :
  • Yes

Mobile printing capability: HP ePrint
AirPrint®, Google Cloud Print™ 2.0 11 
Wireless capability :
  • No

Connectivity, standard :
  • 1 Hi-Speed USB 2.0
  • 1 Ethernet 10/100Base-TX
  • 1 phone line (in)
  • 1 phone line (out)

Network ready :
  • Standard (built-in Ethernet)

Minimum system requirements:
  • Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
  • Apple OS X Sierra (v10.12), OS X El Capitan (v10.11), OS X Yosemite (v10.10)
  • 1 GB HD
  • Internet required
  • USB

Compatible operating systems: Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8 Apple OS X Sierra(v10.12), OS X El Capitan (v10.11), OS X Yosemite (v10.10)
1 GB HD
Internet required
USB. Linux (For more information, see http://hplipopensource.com/hplip-web/index.html). Unix (For more information, see http://www.hp.com/go/unixmodelscripts) 19 
(No supporting Windows XP (64-bit) and Windows Vista (64-bit). Not all "Compatible Operating Systems" are supported with INBOX software; Full solution software available only for Windows 7 and newer; Legacy Windows Operation Systems (XP, Vista, and equivalent servers) get print drivers only; For Windows Server 2003 32-bit and 2008 32-bit and 64-bit, 2008 R2 64-bit, 2012 64-bit, 2012 R2 64-bit only print driver is installed. Windows RT OS for Tablets (32 & 64-bit) uses a simplified HP print driver built into the RT OS; Linux systems use in-OS HPLIP software)

Memory specifications Memory specifications : Memory, standard : 256 MB
Maximum memory: 256 MB

Paper handling :

Paper handling input, standard :
  • 250-sheet input tray, 10-sheet priority tray

Paper handling output, standard :
  • 150-sheet output tray

Maximum output capacity (sheets) :
  • Up to 150 sheets

Duplex printing :
  • Automatic (standard)

Media sizes supported :
  • A4
  • A5
  • B5 (JIS)
  • A6

Media sizes, custom :
  • 76 x 127 to 216 x 356 mm

Media types :
  • Paper (laser, plain, photo, rough, vellum), envelopes, labels, cardstock, postcards

Media weight, supported :
  • 60 to 163 g/m²

Media weights, supported ADF :
  • 70 to 90 g/m²

Scanner specifications
:

Scanner type :
  • ADF, Flatbed

Scan file format :
  • JPG, RAW (BMP), PNG, TIFF, PDF

Scan resolution, optical :
  • Up to 300 dpi (color and mono, ADF)
  • Up to 1200 dpi (color and mono, flatbed)

Scan size, maximum :
  • 215.9 x 297 mm

Scan size (ADF), maximum :
  • 215.9 x 355.6 mm

Scan size ADF (minimum) :
  • 148.5 x 210 mm

Scan speed (normal, A4): Up to 12 ppm 18 
(Scan speeds measured from ADF.  Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.)
Duplex ADF scanning :
  • No

Automatic document feeder capacity :
  • Standard, 35 sheets

Digital sending standard features :
  • No

Scan input modes :
  • Scanning via HP LaserJet Software Scan or TWAIN-compliant or WIA-compliant software

Copier specifications :

Copy speed (normal): Black: Up to 28 cpm 17 
Copy resolution (black text) :
  • 600 x 600 dpi

Copy reduce / enlarge settings :
  • 25 to 400%

Copies, maximum :
  • Up to 99 copies

Fax specifications :

Faxing :
  • Yes
Fax transmission speed: 4.2 kB/s 17 
(Based on standard ITU-T test image #1 at standard resolution. More complicated pages or higher resolution will increase the transmission time.)
Fax memory :
  • Up to 1,000 pages

Fax resolution :
  • Up to 300 x 300 dpi (halftone enabled)

Speed dials, maximum number :
  • Up to 120 numbers (119 group dials)

Broadcast locations :
  • 119 locations

Power and operating requirements :

Power :
  • 110-volt input voltage: 110 to 127 VAC (+/- 10%), 60 Hz/50 Hz, 5.9 A
  • 220-volt input voltage: 220 to 240 VAC (+/- 10%), 60 Hz/50 Hz, 3.3A

Power consumption: 475 watts (active printing), 4.5 watts (ready), 1.0 watts (sleep), 0.1 watts (Auto Off/Wake on USB, enabled at shipment), 0.05 watts (Auto-off/Manual-on), 0.05 watts (Manual Off) 5 
Energy efficiency :
  • ENERGY STAR® certified
  • Blue Angel
  • EPEAT® Silver

Operating temperature range :
  • 15 to 32.5ºC

Operating humidity range :
  • 30 to 70% RH

Acoustic power emissions (ready): 2.8 B(A)
Acoustic pressure emissions bystander (active, printing): 52 dB(A)

Dimensions and weight :

Minimum dimensions (W x D x H): 403 x 407.4 x 311.5 mm 4 
Maximum dimensions (W x D x H): 403 x 624.4 x 455.6 mm 4 
Weight: 9.4 kg
(9.88 kg)
Package weight :
  • 13.2 kg
What's included :

What's in the box: HP LaserJet Pro MFP M227fdn
HP Black LaserJet Toner Cartridge ~1600 pages
HP LaserJet Imaging Drum ~23,000 pages
Power cord
USB cable (AP)
Getting started guide
Set up poster
Support flyer
Warranty documents (CN, Indo, AU, Mex, BR, AG)
Printer documentation and software on CD-ROM
Errata declaration (some countries) 2 
Cable included :
  • Yes, 1 USB, 1 USB PC to Printer

Software included :
  • For Windows OS: HP Software Installer, HP Software Uninstaller (exclude Win8+), HP PCL6 Printer Driver, HP Device Experience (DXP), HP Connected, Device Setup & Software, HP Printer Assistant, HP Product Improvement Study, Online user manuals, HP Scan Driver, HP Scan Application, HP Fax Driver (4:1 bundle only), HP Fax Application (4:1 bundle only), For Mac OS: Welcome Screen, (Directs users to HP.com or OS App Source for LaserJet Software)

Warranty :
  • 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair)