
LED light bulb features a cost-efficient design to replace your current bulb without greatly reducing the overall level of brightness. 40-degree beam spread brightens large areas with a 2,700 Kelvin rating. Long-lasting design provides up to 25,000 hours of light for extended performance. 120-volt bulb is rated with a CRI of 80 and provides 83.3 nominal initial lumens per watt. PAR30 bulb is designed for use with lighting fixtures with an E26 base.
Note:
GENERAL CHARACTERISTICS
Base Description
:
Medium Screw
Base Type
:
Screw-In
Body Color
:
White
Dimmable
:
Yes
Lamp Type
:
LED-PAR
Primary Application
:
Track & Recessed
Product Color
:
White
Product Technology
:
LED
Rated Life (Hours)
:
25000 h
Dimmable / Non-Dimmable
:
Yes
Base
:
E26
Bulb Shape
:
PAR30 Long Neck
ELECTRICAL CHARACTERISTICS
Voltage
:
120 V
Input Voltage [nom]
:
120 V
Rated power (Watts)
:
12 W
PHOTOMETRIC CHARACTERISTICS
Beam Spread (range)
:
40 deg
Center Beam Candle Pwr Candela
:
2200 cd
Lumens per Watt (Efficacy)
:
83.3 lm
Nominal Initial Lumen per Watt
:
83.3
Rated Beam Spread
:
40 deg
Initial Lumens-nominal
:
1000 lm
Color Rendering Index-CRI
:
80
Color Temperature
:
2700 K
DIMENSIONS
Bulb Max Overall Length-MOL
:
4.72 in
PACKAGING INFORMATION
Alternative Unit Of Measure
:
CASE
Standard Package Quantity
:
6
Ean UPC
:
043168421447
Standard Package GTIN
:
10043168421444
Length
:
12.55 in
Width
:
8.42 in
Height
:
6.0 in
Volume
:
0.36691 cuft
Gross Weight
:
1.3 lb
Pack Level Description
:
Case
Sales Unit
:
Case
UCC
:
043168421447