Wireless inkjet printer with a 5" touch LCD features an all-in-one design to let you print documents, shipping labels, discs, envelopes, stunning photos and more. With Wi-Fi connectivity, SD card reader, Ethernet, Google Cloud Print, AirPrint, NFC and Cloud options, this printer makes is incredible simple to connect to all of your devices. Plus, it's a snap to use with its large, easy-to-read touch screen, enhanced user interface, document removal reminder and auto expandable output tray. Six-color ink system, dedicated gray ink tank and onboard creative filters ensure you never have to compromise on image quality. Front and rear paper feeding ability provide versatile paper support. All-in-one printer provides fast print speeds up to 15 black/white images per minute and 10 color images per minute.
Note:
Printer
Print Speed (up to)
4 x 6 Photo: Approx. 21 seconds (Borderless) 14
Black:ESAT Approx. 15 ipm14
Color:ESAT Approx. 10.0 ipm14
Number of Nozzles
Color: 5,632 / Pigment Black: 1,024 / Total: 6,656
Ink Compatibility
INK TYPE
PGI-270 Pigment Black Ink
CLI-271 Dye Based Inks
INK TANK & FILL VOLUME
PGI-270 PGBK: 15.4 ml (Std.) / 22.2 ml (XL)
CLI-271 BK: 6.5 ml (Std.) / 10.8 ml (XL)
CLI-271 C: 6.5 ml (Std.) / 10.8 ml (XL)
CLI-271 M: 6.5 ml (Std.) / 10.8 ml (XL)
CLI-271 Y: 6.5 ml (Std.) / 10.8 ml (XL)
CLI-271 GY: 6.5 ml (Std.) / 10.8 ml (XL)
Paper Sizes
4x6, 5x5 Square, 5x7, 8x10, Letter, Legal, U.S.#10 Envelopes
Paper Compatibility
Plain: Plain Paper, Canon High Resolution Paper;
Super High Gloss: Photo Paper Pro Platinum;
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy;
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster;
Matte: Matte Photo Paper;
Other: U.S. #10 Envelopes, Printable CD/DVD/ Blu-ray Discs
Printer Features
AirPrint4, Auto Duplex Printing, Auto Photo Fix II, Borderless Printing8, Business Card Printing, Canon PRINT app7, Creative Filters, CD/DVD/Blu-ray Disc Printing, Document Printing, Easy PhotoPrint+9, Full HD Movie Print10, Google Cloud Print3, Grayscale Printing, Image Cropping, Mopria Device Printing11, My Image Garden12, Original Document Detector, Photo Direct Printing (Memory Card)2, Photo Printing, PIXMA Cloud Link5, PIXMA Touch & Print (NFC)6, Quiet Mode, Red-Eye Correction, Special Filters, Square Media Printing Support, Web Template Print, Wireless PictBridge13, Wireless Printing1
Output Tray Capacity
Rear Paper Tray: 100 Sheets of Plain Paper OR Photo Paper: 20 Sheets of 4 x 6 / 10 Sheets of 5 x 7
Front Paper Cassette: 100 Sheets of Plain Paper
Copy Speed (up to)
FCOT (Color): Approx. 19 seconds 14
Reduction / Enlargement
25% - 400%
Copy Features
4-on-1 / 2-on-1 Copy, Auto Exposure Copy, Auto Photo Fix II, Borderless Copy, Disc Label Copy, Document Removal Reminder, Fade Restoration, Fit-to-Page, Frame Erase Copy, Preset Copy Ratios, Two-sided Copy
ScannerScanner Type
Flatbed
Scanning Element
Contact Image Sensor (CIS)
Max. Resolutions
Optical:2400 x 4800 dpi (Optical)16
Interpolated:19,200 x 19,200 dpi (Interpolated)16
Scanner Features
Auto Scan Mode15, Document Removal Reminder, Push Scan, Network Scan, Wireless Scanning1
Color Depth
48-bit Internal/24-bit External
Max. Document Size
8.5 x 11.7
Photo ConnectMedia Card Support
SD™, SDHC™, miniSD™, miniSDHC™, microSD™, microSDHC™2
GeneralOther Features
5.0 Touch LCD, 6-Color Ink System with Gray Ink, CREATIVE PARK PREMIUM18, Auto Power On/Off, Auto Expandable Output Tray, Canon PRINT app7, PIXMA Cloud Link5, QuickStart
OS Compatibility
Windows:19 Windows® 10, Windows 8, Windows 8.1, Windows 7, Windows 7 SP1, Windows Vista® SP2
Mac:20 Mac OS® X v10.8.5 - macOS v10.12 (Sierra)
*It is recommended for users of macOS v10.12.0 to update to macOS v10.12.1 for full functionality
Mobile Operating Systems:21 iOS®, Android™, Windows 10 Mobile, Windows RT22, and Amazon Fire devices23
Standard Interface
Hi-Speed USB
Ethernet
PictBridge (LAN/Wireless LAN)13
Wireless LAN (IEEE 802.11b/g/n)1
Memory Card Slot2
NFC (PIXMA Touch & Print)6
Software Included
(WINDOWS19/MAC20)
PIXMA TS9020 Wireless Inkjet All-In-One Printer Driver
Scan Utility
Master Setup
My Printer (Windows Only)
Network Tool
My Image Garden12 (Full HD Movie Print10, CREATIVE PARK PREMIUM18, Special Filters, Image Correction/Enhance, and scanning are accessed through My Image Garden )
Quick Menu
Dimension (W x D x H)
14.7(W) x 12.8(D) x 5.6(H)
Weight
14.7 lbs.
Warranty
1-Year limited warranty with InstantExchange Program. 1-Year toll-free U.S.-based technical phone support.24
PRINT LONGEVITY
Chromalife10017; 100 Years Album life, 30 Years of Light Fastness, 20 Years of Gas Fastness