
Wireless inkjet printer with a 3" LCD features an all-in-one design to efficiently handle all of your everyday printing, scanning and copying needs. Connecting any of your devices is beautifully simple using its Wi-Fi connectivity, AirPrint, Google Cloud Print, USB, SD Memory Card, and connect directly from the Cloud. You can even connect your iPhone, iPad and compatible smartphone as well. Five-ink system prints incredibly detailed documents and beautiful, borderless photos for impressive results. A dedicated rear paper tray lets you quickly refill paper as needed. All-in-one printer provides fast print speeds up to 12.6 black/white images per minute and 9 color images per minute.
Note:
Printer
Print Speed (up to)
4 x 6 Photo: Approx. 39 seconds (Borderless) 13
Black:ESAT Approx. 12.6 ipm13
Color:ESAT Approx. 9.0 ipm13
Number of Nozzles
Color: 3,072 / Pigment Black: 1,024 / Total: 4,096
Ink Compatibility
INK TYPE
PGI-270 Pigment Black Ink
CLI-271 Dye Based Inks
INK TANK & FILL VOLUME
PGI-270 PGBK - 15.4 ml (Std.) / 22.2 ml (XL)
CLI-271 BK - 6.5 ml (Std.) / 10.8 ml (XL)
CLI-271 C - 6.5 ml (Std.) / 10.8 ml (XL)
CLI-271 M - 6.5 ml (Std.) / 10.8 ml (XL)
CLI-271 Y - 6.5 ml (Std.) / 10.8 ml (XL)
Paper Sizes
4x6, 5x5 Square, 5x7, 8x10, Letter, Legal, U.S.#10 Envelopes
Paper Compatibility
Plain: Plain Paper, Canon High Resolution Paper;
Super High Gloss: Photo Paper Pro Platinum;
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy;
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster;
Matte: Matte Photo Paper Other: U.S. #10 Envelopes
Printer Features
AirPrint2, Auto Photo Fix II, Borderless Printing6, Canon PRINT app7, Document Printing, Easy PhotoPrint+8, Full HD Movie Print9, Google Cloud Print3, Image Cropping, Mopria Device Printing10, My Image Garden11, Original Document Detector, Photo Printing, PIXMA Cloud Link5, Quiet Mode, Red-Eye Correction, Special Filters, Square Media Printing Support, Web Template Print, Wireless PictBridge12, Wireless Printing1
Output Tray Capacity
Rear Paper Tray: 100 Sheets of Plain Paper OR Photo Paper: 20 Sheets of 4 x 6 / 10 Sheets of 5 x 7
Copier
Copy Speed (up to)
FCOT (Color): Approx. 20 seconds 13
Reduction / Enlargement
25% - 400%
Copy Features
2-on-1 Copy, Auto Exposure Copy, Auto Photo Fix II, Borderless Copy, Document Removal Reminder, Fade Restoration, Fit-to-Page, Frame Erase Copy, Preset Copy Ratios
Scanner
Scanner Type
Flatbed
Scanning Element
Contact Image Sensor (CIS)
Max. Resolutions
Optical:1200 x 2400 dpi (Optical)15
Interpolated:19,200 x 19,200 dpi (Interpolated)15
Scanner Features
Auto Scan Mode14, Document Removal Reminder, Push Scan, Network Scan, Wireless Scanning1
Color Depth
48-bit internal/24-bit external
Max. Document Size
8.5 x 11.7
Photo Connect
Media Card Support
SD™, SDHC™, miniSD™, miniSDHC™, microSD™, microSDHC™4
General
Other Features
3.0 LCD, 5-Color Ink System, CREATIVE PARK PREMIUM17, Auto Power On/Off, Canon PRINT app7 , PIXMA Cloud Link5, QuickStart
OS Compatibility
Windows:18 Windows® 10, Windows 8, Windows 8.1, Windows 7, Windows 7 SP1, Windows Vista® SP2
Mac:19Mac OS® X v10.8.5 - macOS v10.12 (Sierra)
*It is recommended for users of macOS v10.12.0 to update to macOS v10.12.1 for full functionality
Mobile Operating Systems:20 iOS®, Android™, Windows 10 Mobile, Windows RT21, and Amazon Fire devices22
Standard Interface
Hi-Speed USB
PictBridge (LAN/Wireless LAN)12
Wireless LAN (IEEE 802.11b/g/n)1
Memory Card4
Software Included
(WINDOWS18/MAC19)
PIXMA TS5020 Wireless Inkjet All-In-One Printer Driver
Scan Utility
Master Setup
My Printer (Windows Only)
Network Tool
My Image Garden11 (Full HD Movie Print9, CREATIVE PARK PREMIUM17, Special Filters, Image Correction/Enhance, and scanning are accessed through My Image Garden )
Quick Menu
Dimension (W x D x H)
14.7(W) x 12.5(D) x 5.0(H)
Weight
12.1 lbs.
Warranty
1-Year limited warranty with InstantExchange Program. 1-Year toll-free U.S.-based technical phone support.23
PRINT LONGEVITY
Chromalife10016; 100 Years Album life, 30 Years of Light Fastness, 20 Years of Gas Fastness