Wireless presenter features a built-in red laser pointer that shows clearly on any projector screen to direct your audience's attention even on bright surfaces. Intuitive slideshow controls put you in complete control of every page to effortlessly navigate through your presentation. Dedicated volume control buttons let you adjust the volume of your audio as you go. With up to a 50' wireless range, you're able to move around the room to engage your audience for greater impact. Plus, its easy-to-use design does not require you to install any software for immediate use. Presenter is Mac and PC compatible.
Note:
Presentation functions
Next Slide, Previous Slide, Start / End Slide, Black Screen
Laser
Red
Timer Function
-
Vibration Function
-
Vibration ON / OFF
-
Mouse function
-
Backlight
-
Volume Controls
Volume Up / Volume Down
Others…
-
DISPLAY FEATURES
PC Connection Status
-
Vibration ON / OFF
-
Timer Status
-
Timer Display
-
Low Battery Indicator
-
Auto Backlight Off
-
KEYBOARD
Keytops Print
Engraving
Keytops (Rubber / Plastic / D Injection)
Plastic with electro plating
Slient Key Input
-
No. of Keys
6
No. of Keytop Printing Color
-
Key Buffer
-
Key Rollover
-
No. of Key Color
1
Power ON
Slide switch: ON/OFF
BODY
Display Panel (Acrylic / PC Sheet / Nil)
-
Body Upper Case Material
Plastic
Body Lower Case Material
Plastic
No. of Rubber Foot
-
Others…
-
OTHERS
Auto-power Off
-
Auto Backlight Off
-
Reset Button
-
Anti-baterial
-
Recycled Materials
-
Accessories
Storable mini-receiver, AAA battery x 1pc
Wireless Type
2.4GHz
Wireless Operating Distance
15m¹
Laser Specification
- Red laser
- Class 2 Max Output: <1mW
- Wave length: 650nm
- Pulse range: Continuous wave
- Laser beam: approx. 8mm (5m distance)
- Laser range: about 100m
- Light-emitting: Semiconductor laser diode
Operating Systems Compatibility
- Windows 10 / 8.1 / 8 / 7 / Vista (SP2 or above)
- Mac OS X 10.5 - 10.11
Software Compatibility
- PowerPoint 2013 / 2010 / 2007 / 2003
- Adobe Reader 11 / 10 for Windows¹
- PowerPoint for Mac 2011
- Mac Keynote 6.5²
- Mac Preview 4.2 - 8.0¹
PHYSICAL SPECIFICATIONS
Power Source
Battery only
Battery
AAA battery x 1 pc
Display Window Size
NA
Display Character Size
NA
Body Color
Metallic black
Body Size (L x W x H)
135.5 x 22 x 22.5mm
Weight
Approx. 25.5g (without battery)
Approx. 37g (with battery)
Footnotes
Wireless Operating Distance - ¹ Wireless range might be affected by the environment
Software Compatibility - ¹ Adobe Reader and Preview is not compatible with Start / End Slide Show & Black Screen functions
² PR1000-R does not provide Start / End Slide and Black Screen functions on Keynote