Designed to meet the needs of businesses with one to four users, this wireless printer produces bold, colorful prints to keep your business operating efficiently. MAXIFY ink tanks deliver a high page yield from one set of XL ink tanks, and the Dual Resistant High Density (DRHD) ink system produces laser sharp text that is resistant to smudges and highlighters. Built-in Wi-Fi and full compatibility with the Canon PRINT app allow you to quickly share and print information directly from your tablet and smartphone via select Cloud services. MAXIFY ink tanks deliver a high page yield from one set of XL ink tanks, and the Dual Resistant High Density (DRHD) ink system produces laser sharp text that is resistant to smudges and highlighters. All-in-one printer boasts a quick first printout time of 6 seconds with print speeds up to 24 black/white images per minute and 15.5 color images per minute. Printer also offers up to a 600 x 1200 dpi, 500-sheet paper capacity and more.
Note:
Main Unit Spec
Printer:
Print Speed (up to): Black:FPOT (Black): 6 Seconds - ESAT (Black): 24.0 ipm1
Color:FPOT (Color): 7 Seconds - ESAT (Color): 15.5 ipm1
Number of Nozzles: Pigment Black: 1,280 / Color: 3,072 / Total: 4,352
Print Resolution (Up to): Up to 600 x 1200 dpi8
Ink Compatibility: PGI-1200 Black - 12.4 ml (Std) / 34.7 ml (XL)
PGI-1200 Cyan - 4.5 ml (Std) / 12.0 ml (XL)
PGI-1200 Magenta - 4.5 ml (Std) / 12.0 ml (XL)
PGI-1200 Yellow - 4.5 ml (Std) / 12.0 ml (XL)
Up to 1,200 Black & White / 900 Color Pages when using XL ink tanks.
Paper Sizes: 4" x 6", 5" x 7", 8" x 10", Letter, Legal, U.S. #10 Envelopes
Paper Compatibility: Plain: Plain Paper, High Resolution Paper
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster
Matte: Matte Photo Paper
Other: Business Card, Label Paper, U.S.#10 Envelopes
Printer Features: AirPrint5, Auto 2-Sided Printing, Advanced Auto Sheet Feeder, Canon PRINT app4, Document Printing, Google Cloud Print6, Microsoft Mobile Print, Mopria Device Printing7, Quick Toolbox, Wireless Printing3
Output Tray Capacity: Upper Cassette: 250 Sheets Plain Paper (Letter or Legal) or 20 Sheets Photo Paper 4" x 6"
Lower Cassette: 250 Sheets Plain Paper (Letter or Legal)
Noise Level (Approx.): Approx. 56.0 dB(A)16
Copier:
Copy Speed (up to): FCOT (Color): Approx. 12 Seconds1
Reduction / Enlargement: 25% - 400%
Copy Features: 2-on-1 Copy, 4-on-1 Copy, ID Card Copy, AE (Auto Exposure / Intensity) Copy, Collated Copy (ADF only), Fit-to-Page, Frame Erase Copy (Flatbed), Preset Copy Ratios, Preview, Standard Copy, 2-Sided Copy, Zoom
Scanner:
Scanning Element: Contact Image Sensor (CIS)
Max. Resolutions: Optical:ADF & Flatbed: 1200 x 1200 dpi (Optical)11
Interpolated:19,200 x 19,200 dpi (Interpolated)11
Scanner Features: Push Scan, Scan to Memory (USB Flash Memory), Network Scan, Scan to Cloud, Scan to Concur9, Scan to Email, Scan to Network Folder
Color Depth: 48-bit internal/24-bit external
Max. Document Size: Flatbed: 8.5" x 11" (Letter); ADF - 50 Sheet Capacity
ADF: 8.5" x 14" (Legal); ADF - 10 Sheet Capacity
Fax:
Modem Speed: 33.6 Kbps (Super G3 Color FAX)12
Transmission Speed (approx.): Black: Approx. 3 sec. per page13
Color: Approx. 1 min. per page13
Memory Capacity: Approx. 250 Pages14
Speed Dialing: 100 Locations
Fax Features: Answering Machine Connectivity, Caller Rejection, Check RX Fax Info., Dial Search, Double-Sided Printing (Fax Images), FAX to Network Folder, Extra Fine Mode, Fax Reception Reject, Fax Number Re-Entry, F/T Changing (Manual), Memory Transmission, Redial, Remote Reception
General:
Other Features: Custom Profiles, Folder Setting Utility, Highlighter and Smudge Resistant Ink, Access Point Mode, High Page Yield, Job Reservation, Low Cost Per Page Printing, Quick First Print1, MAXIFY Cloud Link15, Quiet Mode, Standard MIB Support, SNMP Support, Records of Use, Job Reservation, Remote UI, Setting Restrictions, Up to 20,000 pages Duty Cycle2, Auto Power On, Schedule On/Off
OS Compatibility: Computer Operating Systems:
Windows:17,18Â Windows® 10, Windows 8, Windows 8.1, Windows 7, Windows 7 SP1, Windows Vista® SP1, Vista SP2, Windows Server® 2012, 2012 R218, Windows Server®2008, 2008 R218
Mac:19 Mac OS® X v10.8.5 - 10.11
Mobile Operating Systems:20
iOS ®, Android, Windows RT21 and Windows 10 Mobile
Standard Interface: Wireless LAN (IEEE 802.11b/g/n)2
Ethernet
USB Flash Memory
Hi-Speed USB
Software Included: WINDOWS17,18/MAC19
MAXIFY MB2720 Printer Driver
Master Setup
PosterArtist Lite22(Windows Only)
Scan Utility
My Printer (Windows Only)
Network Tool
Speed Dial Utility
Power Consumption (approx.): 27.0W Copying (0.9W Standby)
Warranty: