
Wireless, single function laser printer features a compact, space-saving design to deliver professional-quality results in one small footprint. Monochrome printer delivers exceptional black/white laser output at speeds of up to 28 pages-per-minute, with your first print in your hands in 8 seconds or less. This device supports PCL 6 and UFR II LT printer languages, allowing versatility for your printing needs. Its cost-efficient design uses approximately 1.7 watts or less of energy in wireless, energy-saving mode. Plus, it's set to automatic duplexing right out of the box to help you save on paper and related costs. Wireless connectivity allows you to print from nearly anywhere in your home or office, and you can "Print on the Go" with various mobile features using your compatible mobile device. Printer also includes 512MB print memory, 250-sheet cassette, one-sheet multipurpose tray and more.
Note:
Printer Specifications
Printer Type
Monochrome Laser Single Function Printer
Print Speed
Up to 28ppm (1-sided plain paper, letter), Up to 16ppm (2-sided plain paper, letter)1
First Print Time
8 seconds or less (letter)2
Printer Language
UFR II LT (Host Based), PCL6
Print Resolution
600 x 600 dpi; 1200 x 1200 dpi equivalent
Maximum Print Size
Up to Legal
Duplex Print
Yes
Print Modes
Collate, Poster, Booklet, Watermark, Toner Saver, Page Composer
Print Memory
512 MB
Paper Handling Specifications
Standard Paper Source(s)
250-sheet cassette, 1-sheet multipurpose tray3
Paper Output
Output tray (face down): Approx. 100 sheets
Paper Weight
16-43 lb. bond (plain paper, cassette / multipurpose tray)
Media Sizes
Letter, Legal, A4, A5, B5, Executive, Statement
Media Types
Plain, Heavy, Bond, Label, Envelope, Index Card
Envelope Capacity
20 envelopes (Cassette), 1 envelope (Multi-Purpose Tray)
Envelope Types
Com 10, Monarch, DL
Connectivity and Software Specifications
Standard Interface(s)
USB Device High-Speed 2.0, Shared 10/100 BASE-TX (RJ-45) Full Duplex/Half Duplex, IEEE 802.11b/g/n Wireless4
WiFi Access Mode
Infrastructure Mode
WiFi Authentication Methods
DS-SS System, OFDM System
WiFi Encryption Modes
WEP (128 (104)/64 (40) bit, WPA-PSK (TKIP/AES-CCMP), WPA2-PSK (TKIP/AES-CCMP)
WPS Easy Setup Support Methods
Push Button mode, PIN code mode
Mobile Functions
Canon PRINT Business5, Mopria Print Service6, Google Cloud Print™7
Embedded Web Server (Remote UI)
Yes
Web Browser Support for Remote UI
Windows Vista/7/8, Microsoft Internet Explorer 7.0 or later, Mac OS 10.6 or later, Safari 3.2.1 or later
Supported Network Protocols
LPD, RAW, WSD-Print (IPv4,IPv6)
TCP/IP Set of Application Services
Bonjour(mDNS), HTTP, HTTPS, POP before SMTP (IPv4,IPv6), DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4), DHCPv6 (IPv6)
Network Management Protocols
SNMPv1, SNMPv3
OS Compatibility
Windows® 10, 8.1, 8, 7, Windows Vista®,Windows Server® 2012 R2, 2012, 2008 R2, 2008, 2003 R2, 2003, Mac OS 10.5.8 & up
Cable Included
Power Cord
Bundled Software
Printer driver
Environmental Specifications
Power Consumption
During Operation: 280 W or less,
Standby: 2.6 W (Wired) / 3.2 W (Wireless) / 2.5 W (USB),
Sleep mode: 1.4 W (Wired ) / 1.7 W (Wireless) / 1.2 W (USB)
Typical Energy Consumption
0.8 kWh
General Specifications
Dimensions
15.4 (W) x 13.2 (D) x 9.7 (H)
Unit Weight (without/with cartridge)
17.6 lbs. (w/o cartridge), 19 lbs (w/cartridge)
Package Weight
Approx. 23.6 lbs
Cartridge Type
Cartridge 137 Black (Yields approximately 1,700 pages)
*Yields based on ISO/IEC Standard
Duty Cycle
Up to 15,000 pages per month
Security
IEEE802.1x, SNMPv3, HTTPS, IPSEC
Languages
English, French, Portuguese, Spanish
Warranty
1 Year Exchange / Carry-in (Extended warranty available)8
Other Features:
EPEAT Silver Rating