Multifunction, color, wireless laser printer features a customizable, 5" color touch LCD to intuitively navigate through the menu options the same way you would on your mobile device. All-in-one design offers print, scan, copy and fax capabilities to help you accomplish all of the necessary tasks with just one machine. Its fast operation produces professional-quality results at speeds up to 28 pages per minute in both color and black/white with a quick first print time of 12 seconds or less. Get crisp, bold results for documents and photos using V2 (Vivid and Vibrant) Color Technology, which increases image sharpness and color vibrancy. Eco-conscious, all-mode duplexing saves you time, paper, costs and limits interruptions for hassle-free use. Department ID management is password-protected to manage device usage and color access for up to 300 IDs. Printer also includes 1GB print memory, 250-sheet cassette, 50-sheet multipurpose tray, 50-sheet automatic document feeder and more.
Note:
Printer Specifications
Printer Type
All in One, Color, Wireless, Duplex Laser Printer
Print Speed
Up to 28 ppm (1-sided plain paper letter), Up to 23 ppm (2-sided plain paper letter)1 (bw / color)
First Print Time
9 seconds or less (letter)2
Printer Language
UFR II (Host Based)
Print Resolution
Up to 600 x 600 dpi,
1200 x 1200 dpi equivalent
Maximum Print Size
Up to Legal
Duplex Print
Yes
Print Modes
Poster, Booklet, Watermark, Toner Saver, Page Composer
Print Memory
1 GB (Shared)
Direct Print from USB
JPEG, TIFF, PDF
Copier SpecificationsCopy Type
Color Laser
Copy Speed
Up to 28 ppm (letter)
Duplex Copy Speed
Up to 23 ppm (letter)
Copy Resolution
Up to 600 x 600 dpi
Original Type
Text/Photo, Text, Photo
Halftones
256 Levels
Warm-up Time
13 seconds or less from power on
First Copy Time
Approximately 9.5 / 11.1 seconds or less (bw/color, letter)3
Recovery Time
Approximately 6 seconds
Maximum Number of Copies
Up to 999 copies
Reduction/Enlargement
25 - 400% in 1% increments
Copy Size
Platen: Up to Letter / DADF: Up to Legal
Copy Features
Frame Erase, Memory Sort, 2 on 1, 4 on 1, ID Card Copy
Copy Memory
1 GB (Shared)
Fax SpecificationsModem Speed
Up to 33.6 Kbps (Super G3)4
Fax Resolution
Up to 406 x 391 (Ultrafine)
Transmission Time
Approx. 3 seconds
Memory Capacity
Up to 512 sheets5
Speed Dials
19 one-touch speed dials, Up to 262 coded dials
Group Dialing
199 destinations
Sequential Broadcasting
310 destinations
Duplex Fax
Yes
Receive Modes
FAX Only, Manual, Answering, Fax/Tel Auto Switch
Fax Features
Fax Forwarding, Dual Access, Remote Reception, PC Fax (TX only), Distinctive Ring Pattern Detection, Error Detection Mode, Auto Redial, Fax Activity / Activity Result Reports, Fax Activity Management Reports
Memory Backup
Permanent fax memory backup (Backup with flash memory)
Scanner SpecificationsScan Type
Color Contact Image Sensor (CIS)
Color Depth
24-bit
Scan Resolution
Up to 600 x 600 dpi (optical), 9600 x 9600 dpi (software interpolated resolution)
Scan Size
Platen: Up to Letter / ADF: Up to to Legal
Duplex Scan
Yes (Single-Pass)
Compatibility
TWAIN, WIA 2.0, ICA
Output File Formats
JPEG, TIFF, PDF, Compact PDF, PDF (OCR)
Scan Features
Push Scan, Pull Scan, Scan to USB
Pull Scan
USB and Network
Push Scan (Scan to pC)
USB and Network
Paper Handling SpecificationsStandard Paper Source(s)
250-sheet cassette plus 50-sheet multipurpose tray6
Optional Paper Source(s)
550-sheet cassette6
Document Feeder
50-sheet duplex6
Paper Output
150 sheets (face down)
Paper Weight
14-43 lb. bond (cassette/optional cassette),
16-47 lb. bond (multipurpose tray)
Media Sizes
Letter, Legal, A4, A5, B5, Statement, Executive
Media Types
Plain / Heavy / Recycled / Color Paper, Label, Postcard, Envelope
Envelope Capacity
5 envelopes (multipurpose tray)
Envelope Types
Com 10, Monarch, DL, C5
Connectivity and Software SpecificationsStandard Interface(s)
USB Device 2.0 Hi-Speed, 10/100/1000 Base-T Ethernet (Network), Wi-Fi 802.11 b/g/n7, NFC (Near Field Communication)8
WiFi Access Mode
Infrastructure Mode, WPS easy Setup, Wi-Fi® Direct Connection9
WiFi Authentication Methods
WEP 64/128 bit, WPA-PSK (TKIP, AES), WPA2-PSK (AES), 802.1x (LEAP, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS)
WiFi Encryption Modes
WEP (64/128 bit), WPA-PSK (TKIP, AES), WPA2-PSK (AES)
WPS Easy Setup Support Methods
Push-button mode, PIN code mode
Mobile Functions
Canon PRINT Business10, Apple® AirPrint®11, Mopria™ Print Service12, Google Cloud Print™13
Network Functions
Print, Scan (SMB, E-mail, FTP), PC Fax
Embedded Web Server (Remote UI)
IE 9.0 or higher, Safari 5.0.6 or higher
Print Protocols
LPD, RAW, WSD-Print (IPv4, IPv6)
TCP/IP Set of Application Services
Bonjour (mDNS), HTTP, HTTPS, POP before SMTP (IPv4, IPv6), DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4), DHCPv6 (IPv6)
Network Management Protocols
SNMPv1, SNMPv3 (IPv4, IPv6)
OS Compatibility
Windows® 10, 8.1, 8, 7, Windows Server® 2016, Windows Server® 2012, 2012 R2, 2008 R2, 2008, Windows Vista®, Mac OS 10.7.5 or later
Cable Included
Power Cord, Phone Cable (USB not included)
Bundled Software
Printer Driver, Fax Driver, Scanner Driver, Network Scan Utility, MF Scan Utility, AddressBook Tool, Toner Status
Environmental SpecificationsPower Consumption
Approx: 520 W (during operation), 20.6 W (standby), Energy Saver Mode: 0.8 W (USB/wired/wireless)
Typical Energy Consumption
1.1 kWh
General SpecificationsDimensions
18.5 inches (W) x 18.5 inches (D) x 18.1 inches (H)
Unit Weight (without/with cartridge)
54 lbs. (w/o cartridge), 58.4 lbs. (w/cartridge)
Package Weight
Approx. 74.8 lbs.
Cartridge Type
Cartridge 046 (CMY yields 2,300 sheets / K yields 2,200 sheets, ISO/IEC standard) and Cartridge 046 Hi Capacity CMYK (CMY yields 5,000 sheets / K yields 6,300 sheets, ISO/IEC standard). Single Cartridge System
*Yields based on ISO/IEC Standard
LCD Display
5 Inch, Color Touch LCD
Duty Cycle
Up to 50,000 pages per month
Department ID Management
Up to 300 IDs
Security
IP / MAC Address Filtering, SNMPv3, SSL (HTTPS/IPPS), IEEE802.1x
Languages
English, Japanese, French, Spanish, German, Italian, Portuguese, Chinese, Korean
Warranty
3 year limited exchange/carry-in warranty (Extended warranty available)14
Other Features: