Multifunction, wireless, duplex laser printer offers dynamic capabilities in a reliable machine that's perfect for any office environment. Customizable, 5" color touch LCD allows you to intuitively navigate through the menu options and quickly access the features you use most. Print professional-quality documents at speeds up to 28 pages per minute in both color and black/white with a fast first print speed of 9 seconds or less. Get crisp, bold results for documents and photos using V2 (Vivid and Vibrant) Color Technology, which increases image sharpness and color vibrancy. Eco-conscious, duplex print saves you time, paper and related costs as well as limits paper replacement interruptions. Department ID management is password-protected to manage device usage and color access for up to 300 IDs. Printer also includes 1GB print memory, 250-sheet cassette, 50-sheet multipurpose tray, 50-sheet document feeder and more.
Note:
Printer Specifications
Printer Type
3 in 1, Color, Wireless, Duplex Laser Printer
Print Speed
Up to 28 ppm (1-sided plain paper letter), Up to 23 ppm (2-sided plain paper letter)1 (bw / color)
First Print Time
9 seconds or less (letter)2
Printer Language
UFR II (Host Based)
Print Resolution
Up to 600 x 600 dpi,
1200 x 1200 dpi equivalent
Maximum Print Size
Up to Legal
Duplex Print
Yes
Print Modes
Poster, Booklet, Watermark, Toner Saver, Page Composer
Print Memory
1 GB (Shared)
Direct Print from USB
JPEG, TIFF, PDF
Copier SpecificationsCopy Type
Color Laser
Copy Speed
Up to 28 ppm (letter)
Duplex Copy Speed
Up to 23 ppm (letter)
Copy Resolution
Up to 600 x 600 dpi
Original Type
Text/Photo, Text, Photo
Halftones
256 Levels
Warm-up Time
13 seconds or less from power on
First Copy Time
Approximately 9.5 / 11.1 seconds or less (bw/color, letter)3
Recovery Time
Approximately 6 seconds
Maximum Number of Copies
Up to 999 copies
Reduction/Enlargement
25 - 400% in 1% increments
Copy Size
Platen: Up to Letter / SADF: Up to Legal
Copy Features
Frame Erase, Memory Sort, 2 on 1, 4 on 1, ID Card Copy
Copy Memory
1 GB (Shared)
Scanner SpecificationsScan Type
Color Contact Image Sensor (CIS)
Color Depth
24-bit
Scan Resolution
Up to 600 x 600 dpi (optical), 9600 x 9600 dpi (software interpolated resolution)
Scan Size
Platen: Up to Letter / ADF: Up to to Legal
Duplex Scan
No
Compatibility
TWAIN, WIA 2.0, ICA
Output File Formats
JPEG, TIFF, PDF, Compact PDF, PDF (OCR)
Scan Features
Push Scan, Pull Scan, Scan to USB
Pull Scan
USB and Network
Push Scan (Scan to pC)
USB and Network
Paper Handling SpecificationsStandard Paper Source(s)
250-sheet cassette plus 50-sheet multipurpose tray4
Optional Paper Source(s)
550-sheet cassette4
Document Feeder
50-sheet simplex4
Paper Output
150 sheets (face down)
Paper Weight
14-43 lb. bond (cassette/optional cassette),
16-47 lb. bond (multipurpose tray)
Media Sizes
Letter, Legal, A4, A5, B5, Statement, Executive
Media Types
Plain / Heavy / Recycled / Color Paper, Label, Postcard, Envelope
Envelope Capacity
5 envelopes (multipurpose tray)
Envelope Types
Com 10, Monarch, DL, C5
Connectivity and Software SpecificationsStandard Interface(s)
USB Device 2.0 Hi-Speed, 10/100/1000 Base-T Ethernet (Network), Wi-Fi 802.11 b/g/n5
WiFi Access Mode
Infrastructure Mode, WPS easy Setup, Wi-Fi® Direct Connection6
WiFi Authentication Methods
WEP 64/128 bit, WPA-PSK (TKIP, AES), WPA2-PSK (AES), 802.1x (LEAP, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS)
WiFi Encryption Modes
WEP (64/128 bit), WPA-PSK (TKIP, AES), WPA2-PSK (AES)
WPS Easy Setup Support Methods
Push-button mode, PIN code mode
Mobile Functions
Canon PRINT Business7, Apple® AirPrint®8, Mopria™ Print Service9, Google Cloud Print™10
Network Functions
Print, Scan (SMB, E-mail, FTP)
Embedded Web Server (Remote UI)
IE 9.0 or higher, Safari 5.0.6 or higher
Print Protocols
LPD, RAW, WSD-Print (IPv4, IPv6)
TCP/IP Set of Application Services
Bonjour (mDNS), HTTP, HTTPS, POP before SMTP (IPv4, IPv6), DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4), DHCPv6 (IPv6)
Network Management Protocols
SNMPv1, SNMPv3 (IPv4, IPv6)
OS Compatibility
Windows® 10, 8.1, 8, 7, Windows Server® 2016, Windows Server® 2012, 2012 R2, 2008 R2, 2008, Windows Vista®, Mac OS 10.7.5 or later
Cable Included
Power Cord (USB not included)
Bundled Software
Printer Driver, Fax Driver, Scanner Driver, Network Scan Utility, MF Scan Utility, AddressBook Tool, Toner Status
Environmental SpecificationsPower Consumption
Approx: 520 W (during operation), 20.6 W (standby), Energy Saver Mode: 0.8 W (USB/wired/wireless)
Typical Energy Consumption
1.1 kWh
General SpecificationsDimensions
17.8 inches (W) x 18.5 inches (D) x 18.1 inches (H)
Unit Weight (without/with cartridge)
54 lbs. (w/o cartridge),
58.3 lbs. (w/cartridge)
Package Weight
Approx. 74.8 lbs.
Cartridge Type
Cartridge 046 (CMY yields 2,300 sheets / K yields 2,200 sheets, ISO/IEC standard) and Cartridge 046 Hi Capacity CMYK (CMY yields 5,000 sheets / K yields 6,300 sheets, ISO/IEC standard). Single Cartridge System
*Yields based on ISO/IEC Standard
LCD Display
5 Inch, Color Touch LCD
Duty Cycle
Up to 50,000 pages per month
Department ID Management
Up to 300 IDs
Security
IP / MAC Address Filtering, SNMPv3, SSL (HTTPS/IPPS), IEEE802.1x
Languages
English, Japanese, French, Spanish, German, Italian, Portuguese, Chinese, Korean
Warranty
3 year limited exchange/carry-in warranty (Extended warranty available)11
Other Features: