Wireless, color duplex laser printer features an easy-to-use design and various mobile solutions to give your business the support and efficiency it deserves. Your professional quality color documents are printed at speeds of up to 19 pages per minute, in both color and black/white, with a quick first print time of approximately 11 seconds. Get high quality, crisp and bold color business documents as well as photos using V2 (Vivid and Vibrant) Color Technology, which increases image sharpness and color vibrancy. The 5-line, black and white LCD panel allows you to navigate through the menu seamlessly and customize the settings to access the features you use most. Wireless connectivity increases your productivity by allowing you to print from nearly anywhere in your home or office. Built-in Wi-Fi Direct Connection capability allows easy connection to mobile devices without a router. Laser printer also includes a 150-sheet cassette, 1-sheet manual feed slot, 1 GB memory and more.
Note:
Printer Specifications
Printer Type
Color, Wireless, Duplex Laser Printer
Print Speed
Up to 19 ppm (1-sided plain paper letter), Up to 11 ppm (2-sided plain paper letter)1 (bw / color, letter)
First Print Time
Approximately 10.7 seconds (bw), 11.9 seconds (color), letter2
Printer Language
UFR II
Print Resolution
Up to 600 x 600 dpi, 1200 x 1200 dpi equivalent
Maximum Print Size
Up to Legal
Duplex Print
Yes
Print Modes
Poster, Booklet, Watermark, Toner Saver, Page Composer
Print Memory
1 GB
Direct Print from USB
JPEG, TIFF, PDF
Paper Handling SpecificationsStandard Paper Source(s)
150-sheet cassette plus 1-sheet manual feed slot3
Paper Output
100 sheets (face down)
Paper Weight
14-43 lb. bond (cassette/manual feed slot)
Media Sizes
Letter, Legal, A4, A5, B5, Statement, Executive
Media Types
Plain / Heavy / Recycled / Color Paper, Label, Postcard, Envelope
Envelope Capacity
1 envelope (manual feed slot)
Envelope Types
Com 10, Monarch, DL, C5
Connectivity and Software SpecificationsStandard Interface(s)
USB Device 2.0 Hi-Speed, 10/100/1000 Base-T Ethernet (Network), Wi-Fi 802.11 b/g/n4
WiFi Access Mode
Infrastructure Mode, WPS easy Setup, Wi-Fi® Direct Connection5
WiFi Authentication Methods
WEP 64/128 bit, WPA-PSK (TKIP, AES), WPA2-PSK (AES)
WPS Easy Setup Support Methods
Push-button mode, PIN code mode
Mobile Functions
Canon PRINT Business6, Apple® AirPrint®7, Mopria™ Print Service8, Google Cloud Print™9
Embedded Web Server (Remote UI)
IE 9.0 or higher, Safari 5.0.6 or higher
Print Protocols
LPD, RAW, WSD-Print (IPv4, IPv6)
TCP/IP Set of Application Services
Bonjour (mDNS), HTTP, HTTPS, DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4), DHCPv6 (IPv6)
Network Management Protocols
SNMPv1, SNMPv3 (IPv4, IPv6)
OS Compatibility
Windows® 10, 8.1, 8, 7, Windows Server® 2016, Windows Server® 2012, 2012 R2, 2008 R2, 2008,Windows Vista®, Mac OS 10.7.5 or later
Cable Included
Power Cord (USB not included)
Bundled Software
Printer Driver
Environmental SpecificationsPower Consumption
Approx: 340 W (during operation), 10.2 W (standby), Energy Saver Mode: 0.7 W (USB/wired/wireless)
Typical Energy Consumption
0.5 kWh
General SpecificationsDimensions
17 inches (W) x 16.5 inches (D) x 10.8 inches (H)
Unit Weight (without/with cartridge)
29.7 lbs. (w/o cartridge), 34.1 lbs. (w/cartridge)
Package Weight
Approx. 40 lbs.
Cartridge Type
Cartridge 045 CMYK (CMY yields 1,300 sheets / K yields 1,400 sheets, ISO/IEC standard) and Cartridge 045 Hi Capacity CMYK (CMY yields 2,200 sheets / K yields 2,800 sheets, ISO/IEC standard). Single Cartridge System
LCD Display
5-line, BW LCD
Duty Cycle
Up to 30,000 pages per month
Department ID Management
Up to 300 IDs
Security
IP / MAC Address Filtering, SNMPv3, SSL (HTTPS/IPPS), IEEE802.1x
Languages
English, Japanese, French, Spanish, German, Italian, Portuguese, Chinese, Korean
Warranty
1 year limited exchange/carry-in warranty (Extended warranty available)10
Other Features:
Recommended Monthly Print Volume: 200-2,500 Operating Temperature: 50-86°F
Operating Humidity: 20-80% RH (no condensation)