Wireless, duplex laser printer features a multifunction design that offers print, scan and copy capabilities so you can accomplish your tasks with just one machine. Print professional-quality documents at speeds up to 28 pages per minute in black and white with a quick first print of time 6 seconds or less. Eco-conscious, duplex printing saves you time, paper, and costs by automatically printing on both sides of the sheet. Tiltable, five-line LCD allows you to easily navigate through the menu, and you can also customize your home screen to quickly access your most commonly used features. Wireless connectivity increases your productivity by allowing you to print from almost anywhere in your home or office. Wi-Fi Direct Connection capability lets you easily connect to your mobile devices without using a router. Monochrome printer also includes 512MB print memory, 250-sheet cassette plus one-sheet multipurpose tray, duplex scanning and more.
Note:
Printer Specifications
Printer Type
Monochrome Laser
Print Speed
Up to 28 ppm (letter, 1-sided), Up to 16 ppm (letter, 2-sided)1
First Print Time
6 seconds or less (letter)2
Printer Language
UFR II LT (Host-based), PCL (5e, 6)
Print Resolution
Up to 600 x 600 dpi
Maximum Print Size
Up to Legal (8.5 x 14 inches)
Duplex Print
Yes
Print Modes
Watermark, Page Composer, Toner Saver
Print Memory
512 MB (shared)
Copier SpecificationsCopy Type
Monochrome Laser
Copy Speed
Up to 28 ppm (letter, 1-sided), Up to 16 ppm (letter, 2-sided)
Copy Resolution
Up to 600 x 600 dpi
Original Type
Text/Photo, Text, Photo
Halftones
256 Levels
Warm-up Time
13.5 seconds or less from power on
First Copy Time
9 seconds or less (letter)3
Recovery Time
Approximately 2 seconds
Maximum Number of Copies
Up to 999 copies
Reduction/Enlargement
25-400% in 1% increments
Copy Size
Platen: Up to 8.5 x 11
Copy Features
Memory Sort, 2 on 1, 4 on 1, ID Card Copy
Copy Memory
512 MB (shared)
Scanner SpecificationsScan Type
Color Contact Image Sensor (CIS)
Color Depth
24-bit
Scan Resolution
Up to 600 x 600 dpi (optical)
Scan Size
Platen: Up to Letter
Duplex Scan
No
Compatibility
TWAIN, WIA, ICA
Output File Formats
TIFF/JPEG/PDF/Compact PDF/Searchable PDF
Scan Features
Push Scan, Pull Scan: USB and Network
Pull Scan
USB and Network
Push Scan (Scan to pC)
USB and Network
Paper Handling SpecificationsStandard Paper Source(s)
250-sheet cassette plus 1-sheet multipurpose tray
Paper Output
100 sheets (face down)
Paper Weight
16-43 lb. (bond, plain paper)4
Media Sizes
A4, B5, A5, Letter, Legal, Executive, Statement
Media Types
Plain, Color, Recycled, Heavy, Bond, Label, Envelope
Envelope Capacity
1 (multipurpose tray)
Envelope Types
Com 10, Monarch, DL, C5
Connectivity and Software SpecificationsStandard Interface(s)
USB Device 2.0 Hi-Speed, 10/100 Base-T Ethernet (network), Wi-Fi® 802.11 b/g/n5
WiFi Access Mode
Infrastructure Mode, WPS Easy Set Up, Wi-Fi® Direct Connection6
WiFi Authentication Methods
WEP 64/128 bit, WPA-PSK (TKIP/AES), WPA2-PSK (AES)
WiFi Encryption Modes
WEP 64/128 bit, TKIP, AES
WPS Easy Setup Support Methods
Push-button mode, PIN code mode
Mobile Functions
Canon PRINT Business7, Apple® AirPrint®8, Mopria™ Print Service9, Google Cloud Print™10
Network Functions
Print, Scan
Web Browser Support for Remote UI
IE 7.0 or higher, Safari 3.2.1 or higher
Print Protocols
LPD, RAW, WSD-Print (IPv4,IPv6), IPP, IPPS
TCP/IP Set of Application Services
Bonjour(mDNS), DHCP, BOOTP, RARP, Auto IP (IPv4), DHCPv6 (IPv6)
Network Management Protocols
SNMPv1/SNMPv3 (IPv4,IPv6), HTTP/HTTPS, SNTP
OS Compatibility
Windows® 10, 8.1, 8, 7, Windows Vista®,Windows Server® 2016, 2012, 2012 R2, 2008, 2008 R2, Mac OS 10.7.5 & up
Cable Included
Power Cord (USB not included)
Bundled Software
Printer driver, Scanner driver, MF Scan Utility, Address Book Tool, Toner Status
Environmental SpecificationsPower Consumption
Approx: Operation: 480 W, Standby: 4.1 W, Energy Saver: 1.2 W (USB), 1.3 W (wired), 2 W (wireless)
Typical Energy Consumption
0.9kWh
General SpecificationsDimensions
15.4 inches (W) x 14.6 inches (D) x 12.3 inches (H)
Unit Weight (without/with cartridge)
24 lbs. w/o cartridge,
25.2 lbs. w/ cartridge
Package Weight
37.4 lbs
Cartridge Type
Cartridge 137 (Yields approximately 2,400 pages), Single Cartridge System
*Yields based on ISO/IEC Standard
LCD Display
5-Line, Tiltable LCD
Duty Cycle
Up to 15,000 pages
Security
IP/MAC address filtering
Languages
English, Japanese, French, Spanish, German, Italian, Portuguese, Simplified Chinese, Traditional Chinese, Korean
Warranty
1 year limited exchange/carry-in warranty11 (Extended warranty available)
Other Features: