Maxify iB4120 Wireless Small Office Printer

Tailored to the small office printing needs of up to nine users, this wireless printer with a full-dot LCD is fast and smart so you can focus on growing your business. With Quick First Print, you're ready to print in as little as 6 seconds from power on to reduce downtime. MAXIFY ink tanks deliver a high page yield from one set of XL ink tanks, and the Dual Resistant High Density (DRHD) ink system produces laser sharp text that is resistant to smudges and highlighters. Built-in Wi-Fi and full compatibility with the Canon PRINT app allow you to quickly share and print information directly from your tablet and smartphone via select Cloud services. Plus, you can scan items directly to your mobile device. Small office printer provides fast print speeds up to 24 black/white images per minute and 15.5 color images per minute. Printer also offers up to a 600 x 1200 dpi, automatic two-sided printing, 500-sheet paper capacity and more.

Manufacturer Part Number
IB4120
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer:

Print Speed (up to): Black:FPOT (Black): 6 Seconds / ESAT (Black): 24.0 ipm1
Color:FPOT (Color): 7 Seconds / ESAT (Color): 15.5 ipm1
Number of Nozzles: Pigment Black: 1,280 / Color: 3,072 / Total: 4,352
Print Resolution (Up to): Up to 600 x 1200 dpi8
Ink Compatibility: PGI-2200 Black - 29.1 ml (Std) / 70.9 ml (XL)
PGI-2200 Cyan - 9.6 ml (Std) / 19.3 ml (XL)
PGI-2200 Magenta - 9.6 ml (Std) / 19.3 ml (XL)
PGI-2200 Yellow - 9.6 ml (Std) / 19.3 ml (XL)

Up to 2,500 Black & White / 1,500 Color Pages when using XL ink tanks.
Paper Sizes: 4" x 6", 5" x 7", 8" x 10", Letter, Legal, U.S. #10 Envelopes
Paper Compatibility: Plain: Plain Paper, High Resolution Paper
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster
Matte: Matte Photo Paper
Other: Business Card, Label Paper, U.S.#10 Envelopes
Printer Features: AirPrint5, Auto 2-Sided Printing, Advanced Auto Sheet Feeder, Canon PRINT app4, Document Printing, Google Cloud Print6, Microsoft Mobile Print, Mopria Device Printing7, Quick Toolbox, Wireless Printing3
Output Tray Capacity: Upper Cassette: 250 Sheets Plain Paper (Letter or Legal) or 20 Sheets Photo Paper 4" x 6"
Lower Cassette: 250 Sheets Plain Paper (Letter or Legal)
Noise Level (Approx.): Approx. 56.0 dB(A)10
General:

Other Features: Full Dot Matrix LCD Display, Custom Profiles, Folder Setting Utility, Access Point Mode, High Page Yield, Job Reservation, Low Cost Per Page Printing, Quick First Print, MAXIFY Cloud Link9, Quiet Mode, Standard MIB Support, SNMP Support, Records of Use, Job Reservation, Remote UI, Setting Restrictions, Up to 30,000 Pages Duty Cycle2, Auto Power On, Schedule On/Off
OS Compatibility: Computer Operating Systems:
Windows:11,12  Windows® 10, Windows 8, Windows 8.1, Windows 7, Windows 7 SP1, Windows  Vista® SP1,   Vista SP2, Windows Server® 2012, 2012 R212, Windows Server® 2008, 2008 R212
Mac:13 Mac OS® X v10.8.5 - 10.11

Mobile Operating Systems:14
iOS®, Android, Windows RT15 and Windows 10 Mobile


Standard Interface: Wireless LAN (IEEE 802.11b/g/n)3
Ethernet
Hi-Speed USB
Software Included: WINDOWS11,12/MAC13
MAXIFY IB4120 Printer Driver
Master Setup
PosterArtist Lite16(Windows Only)
My Printer (Windows Only)
Network Tool
Power Consumption (approx.): 27.0W Copying (0.9W Standby)
Warranty:
  • 1-Year limited warranty with InstantExchange Program.17
  • 1-Year toll-free 100% US-based technical phone support.17
  • Dedicated MAXIFY service email: MAXIFY@cits.canon.com
  • Dedicated MAXIFY phone support at 1-844-4-MAXIFY:
    • Monday - Friday: 8am - 10pm
    • Saturday: 10am - 7pm
Recommended Monthly Print Volume: 250 - 2,000 Pages per Month - Ideal for up to 9 users