imageFORMULA DR-M140 Document Scanner

With an out-of-the-box design, reliable handling, and advanced image quality functions, this document scanner is a performance-driven device that provides the basis for an intelligent document capture system. Its compact, versatile design helps reduce paperwork and improve workflows in your workplace. Two feeding paths meet your widespread needs of scanning mixed batches of documents. The default U-turn path works well for typical jobs, while the straight path can be selected to handle items such as thick or thin documents and embossed plastic cards. This scanner also offers pickup feeding for increased reliability upon initiating a scan, as well as Ultrasonic Double-Feed Detection to help ensure that no data is lost if a double-feed occurs. Its fast operation is capable of scanning 6,000 documents per day by holding 50 sheets in its feeder and scanning up to 40 pages/80 images per minute, including color. Document scanner also includes Character Emphasis, Auto Resolution and more.

Manufacturer Part Number
DRM140
EAN/UPC
4528472104447
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • TYPE  Office Document Scanner
  • DOCUMENT FEEDING Automatic or Manual
  • DOCUMENT SIZE U-TURN PATH
    •   Width: 2.0" - 8.5"
    •   Length: 2.9" - 14.0"
  • DOCUMENT SIZE STRAIGHT PATH
    •   Width: 2.0" - 8.5"
    •   Length: 2.1" - 14.0"
  • LONG DOCUMENT MODE 
  • DOCUMENT WEIGHT
    • U-Turn Path: 7 - 32 lb. Bond
    •  Straight Path: 11 - 68 lb. Bond
  • FEEDER CAPACITY Up to 50 Sheets
  • GRAYSCALE 8-bit
  • COLOR 24-bit
  • SCANNING ELEMENT One-Line Contact Image Sensor (CMOS)
  • LIGHT SOURCE RGB LED
  • SCANNING MODES Color, Grayscale, Black and White, Error Diffusion, Text Enhancement (multiple modes), Full Auto
  • OPTICAL RESOLUTION 600 dpi
  • OUTPUT RESOLUTION 150/200/240/300/400/600 dpi
  • SCANNING SPEEDS
    • BLACK AND WHITE  (Simplex / Duplex):* 40 ppm / 80 ipm
    • GRAYSCALE  (Simplex / Duplex):* 40 ppm / 80 ipm
    • COLOR  (Simplex / Duplex):* 40 ppm / 80 ipm
  • INTERFACE Hi-Speed USB 2.0
  • SUPPORTED OS Windows XP Professional (32-bit/64-bit) Windows XP Home (32-bit), Windows Vista® (32-bit/64-bit), Windows 7 (32-bit/64-bit), Windows 8 (32-bit/64-bit), Windows 8.1 (32-bit/64-bit), Windows 10
  • DIMENSIONS (H X W X D): 3.7" x 12.3" x 7.1" (with trays closed)
  • WEIGHT: 5.7 lbs
  • POWER CONSUMPTION 25W Max (Energy Saving Mode: 1.9W)
  • SUGGESTED DAILY VOLUME 6,000 Scans
  • BUNDLED SOFTWARE CaptureOnTouch, CapturePerfect, Nuance eCopy PDF Pro Office, Kofax VRS Basic
  • OPTIONS Flatbed Scanner Unit 101/201, Barcode Module, Exchange Roller Kit, eCarePAK Extended Service
  • OTHER FEATURES Automatic Color Detection, Automatic Page Size Detection, Automatic Resolution, Background Smoothing, Character Emphasis, Deskew, Double-Feed Release, Edge Emphasis, Folio Mode, Long Document Mode, MultiStream, Pre-Scan, Prevent Bleed Through/Remove Background, Shadow Cropping, Skip Blank Page, Text Orientation Recognition, Ultrasonic Double-Feed Detection, User Preferences