Surface Cleaner

Hydrogen peroxide disinfecting cleaner features a highly versatile design that acts as a bactericidal, virucidal and fungicidal disinfectant to quickly clean hard, nonporous surfaces. Hydrogen peroxide formula eliminates 99.9 percent of bacteria and viruses in as little as 30 seconds. Multi-surface cleaner is EPA-registered to kill pathogens on a broad range of surfaces, including vinyl, plastic, glass, stainless steel, desktops, sinks and more. Disinfectant is perfect for use on high-touch surfaces where germs can be easily transferred from person to person such as doorknobs, handrails, faucets and phones. Hydrogen peroxide disinfecting cleaner is designed for industrial and institutional use only.

Manufacturer Part Number
30828
EAN/UPC
0044600308289,044600308289
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Item Number

30828

Selling Unit Specifications

Length (R to L) [in.]: 4.92
Width (F to B) [in.]: 2.95
Height [in.]: 10.30
Weight [lb.]: 2.96